Mile-X Equipment, Inc. Graco 24E002 1/2" x 35' Open Motor Oil w/Flexible Dispense M GRA24E002

Description
Graco 24E002 Motor Oil Open Hose Reel Package (Hose Reel Image may vary) SD Reel Package without Enclosure Kit - Steel Spool Includes: Hose Reel (HPM33B) - Steel Spool Hose Inlet Kit (218549) Dispense Valve/Meter (255348) Hose Reel Size: 1/2" x 35' Motor Oil Hose Reel Dispense Meter: 1/2 in npt(f) swivel, flexible oil extension with standard automatic non-drip quick-close nozzle (Replaced 223149) 750 Series Hose Reels Features and Benefits Heavy-duty, high volume reel Industrial-grade paint for high abrasion and corrosion resistance Full-flow shaft Heavy-duty brackets and springs Rugged base and hose rollers Heavy-duty latch mechanism Typical Fluids Handled Unleaded, leaded and diesel fuels Petroleum and synthetic based oils Water Anti-freeze
Description
Graco 24E002 Motor Oil Open Hose Reel Package (Hose Reel Image may vary) SD Reel Package without Enclosure Kit - Steel Spool Includes: Hose Reel (HPM33B) - Steel Spool Hose Inlet Kit (218549) Dispense Valve/Meter (255348) Hose Reel Size: 1/2" x 35' Motor Oil Hose Reel Dispense Meter: 1/2 in npt(f) swivel, flexible oil extension with standard automatic non-drip quick-close nozzle (Replaced 223149) 750 Series Hose Reels Features and Benefits Heavy-duty, high volume reel Industrial-grade paint for high abrasion and corrosion resistance Full-flow shaft Heavy-duty brackets and springs Rugged base and hose rollers Heavy-duty latch mechanism Typical Fluids Handled Unleaded, leaded and diesel fuels Petroleum and synthetic based oils Water Anti-freeze

Suppliers

Company
Product
Description
Supplier Links
Graco 24E002 1/2
Coldwater, OH, USA
Graco 24E002 1/2" x 35' Open Motor Oil w/Flexible Dispense M
GRA24E002
Graco 24E002 1/2" x 35' Open Motor Oil w/Flexible Dispense M GRA24E002
Graco 24E002 Motor Oil Open Hose Reel Package (Hose Reel Image may vary) SD Reel Package without Enclosure Kit - Steel Spool Includes: Hose Reel (HPM33B) - Steel Spool Hose Inlet Kit (218549) Dispense Valve/Meter (255348) Hose Reel Size: 1/2" x 35' Motor Oil Hose Reel Dispense Meter: 1/2 in npt(f) swivel, flexible oil extension with standard automatic non-drip quick-close nozzle (Replaced 223149) 750 Series Hose Reels Features and Benefits Heavy-duty, high volume reel Industrial-grade paint for high abrasion and corrosion resistance Full-flow shaft Heavy-duty brackets and springs Rugged base and hose rollers Heavy-duty latch mechanism Typical Fluids Handled Unleaded, leaded and diesel fuels Petroleum and synthetic based oils Water Anti-freeze

Graco 24E002 Motor Oil Open Hose Reel Package

(Hose Reel Image may vary)

SD Reel Package without Enclosure Kit - Steel Spool


Includes:

  • Hose Reel (HPM33B) - Steel Spool
  • Hose Inlet Kit (218549)
  • Dispense Valve/Meter (255348)

Hose Reel Size: 1/2" x 35' Motor Oil Hose Reel
Dispense Meter: 1/2 in npt(f) swivel, flexible oil extension with standard automatic non-drip quick-close nozzle

(Replaced 223149)

750 Series Hose Reels

Features and Benefits

  • Heavy-duty, high volume reel
  • Industrial-grade paint for high abrasion and corrosion resistance
  • Full-flow shaft
  • Heavy-duty brackets and springs
  • Rugged base and hose rollers
  • Heavy-duty latch mechanism

Typical Fluids Handled

  • Unleaded, leaded and diesel fuels
  • Petroleum and synthetic based oils
  • Water
  • Anti-freeze
Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Reels
Product Number GRA24E002
Product Name Graco 24E002 1/2" x 35' Open Motor Oil w/Flexible Dispense M
Type Of Reel Hose Reel
Unlock Full Specs
to access all available technical data

Similar Products

Manual or Power Rewind Rescue Reel - F1500 - Hannay Reels
Specs
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Material Of Construction Steel
View Details
Spirator Spring -Powered Reel, 0.09375 Cable Diameter, 126in. Cable Length - A 3Z53-ML1547 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Of Reel Cable Reel
Hose Cable Diameter 0.0938 inch (2.38 mm)
Length 10.5 ft (32 dm)
View Details
Air Hose Reels - 2318582 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Length 32.81 ft (100 dm)
Rewind Options Automatic
View Details
Hose Reel - TechniReel™ - Advanced Technology Products
Advanced Technology Products
Specs
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Assembly Assembly
View Details