Mile-X Equipment, Inc. Graco 24D992 3/8" x 35' Enclosed Air w/Tire Inflator Valve GRA24D992

Description
Graco 24D992 Air Enclosed Hose Reel Package (Hose Reel Image may vary) Includes: Hose Reel (HPL23B) - Steel Spool Hose Inlet Kit (218549) White Enclosure (24A217) Dispense Valve/Meter (218545) Hose Size: 3/8" x 35' Air Hose Reel Tire Inflator Valve (218545) - 1/4 npt(f) Tire Chuck, durable, full-volume tool for adding/relieving air pressure. Hose Reel Applications Air, Water, Anti-freeze, Windshield Washer Fluid (Replaced 224841) Features and Benefits Heavy-duty, high volume reel Industrial-grade paint for high abrasion and corrosion resistance Full-flow shaft Heavy-duty brackets and springs Rugged base and hose rollers Heavy-duty latch mechanism Typical Fluids Handled Unleaded, leaded and diesel fuels Petroleum and synthetic-based oils Water Anti-freeze
Description
Graco 24D992 Air Enclosed Hose Reel Package (Hose Reel Image may vary) Includes: Hose Reel (HPL23B) - Steel Spool Hose Inlet Kit (218549) White Enclosure (24A217) Dispense Valve/Meter (218545) Hose Size: 3/8" x 35' Air Hose Reel Tire Inflator Valve (218545) - 1/4 npt(f) Tire Chuck, durable, full-volume tool for adding/relieving air pressure. Hose Reel Applications Air, Water, Anti-freeze, Windshield Washer Fluid (Replaced 224841) Features and Benefits Heavy-duty, high volume reel Industrial-grade paint for high abrasion and corrosion resistance Full-flow shaft Heavy-duty brackets and springs Rugged base and hose rollers Heavy-duty latch mechanism Typical Fluids Handled Unleaded, leaded and diesel fuels Petroleum and synthetic-based oils Water Anti-freeze

Suppliers

Company
Product
Description
Supplier Links
Graco 24D992 3/8
Coldwater, OH, USA
Graco 24D992 3/8" x 35' Enclosed Air w/Tire Inflator Valve
GRA24D992
Graco 24D992 3/8" x 35' Enclosed Air w/Tire Inflator Valve GRA24D992
Graco 24D992 Air Enclosed Hose Reel Package (Hose Reel Image may vary) Includes: Hose Reel (HPL23B) - Steel Spool Hose Inlet Kit (218549) White Enclosure (24A217) Dispense Valve/Meter (218545) Hose Size: 3/8" x 35' Air Hose Reel Tire Inflator Valve (218545) - 1/4 npt(f) Tire Chuck, durable, full-volume tool for adding/relieving air pressure. Hose Reel Applications Air, Water, Anti-freeze, Windshield Washer Fluid (Replaced 224841) Features and Benefits Heavy-duty, high volume reel Industrial-grade paint for high abrasion and corrosion resistance Full-flow shaft Heavy-duty brackets and springs Rugged base and hose rollers Heavy-duty latch mechanism Typical Fluids Handled Unleaded, leaded and diesel fuels Petroleum and synthetic-based oils Water Anti-freeze

Graco 24D992 Air Enclosed Hose Reel Package

(Hose Reel Image may vary)

Includes:

  • Hose Reel (HPL23B) - Steel Spool
  • Hose Inlet Kit (218549)
  • White Enclosure (24A217)
  • Dispense Valve/Meter (218545)

Hose Size: 3/8" x 35' Air Hose Reel
Tire Inflator Valve (218545) - 1/4 npt(f) Tire Chuck, durable, full-volume tool for adding/relieving air pressure.

Hose Reel Applications
Air, Water, Anti-freeze, Windshield Washer Fluid

(Replaced 224841)

Features and Benefits

  • Heavy-duty, high volume reel
  • Industrial-grade paint for high abrasion and corrosion resistance
  • Full-flow shaft
  • Heavy-duty brackets and springs
  • Rugged base and hose rollers
  • Heavy-duty latch mechanism

Typical Fluids Handled

  • Unleaded, leaded and diesel fuels
  • Petroleum and synthetic-based oils
  • Water
  • Anti-freeze
Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Reels
Product Number GRA24D992
Product Name Graco 24D992 3/8" x 35' Enclosed Air w/Tire Inflator Valve
Type Of Reel Hose Reel
Unlock Full Specs
to access all available technical data

Similar Products

Air Hose Reels - 8738860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Inside Hose Diameter 0.3937 inch (10 mm)
Maximum Pressure 200 psi (141 m H2O)
View Details
Manual Rewind Reel - SS1800 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Stainless Steel
Flange Diameter 16.5 inch (419 mm)
View Details
Spring Mounted Reel, 0.0625
Specs
Type Of Reel Cable Reel
Flange Diameter 5 inch (127 mm)
Hose Cable Diameter 0.0625 inch (1.59 mm)
View Details
Industrial Automatic Lubrication -  - MFP Automation Engineering
MFP Automation Engineering
Specs
Type Of Reel Hose Reel
View Details