Mile-X Equipment, Inc. Graco HEL23D 3/8" x 35' Air/Water Hose Reel GRAHEL23D

Description
npsm (m) Outlet Air/Water HEL23D 250 (17.2) 10 mm x 11 m 3/8 in x 35 ft 1/2 in 3/8 in 0 - 140 (-17 - 60) Aluminum, Buna-N, Rubber 10.4 kg (23 lb) Enclosed hose reel comes with ceiling/wall mounting swivel bracket. Required inlet hose kit sold seperately. Dimensions LD SERIES A 7.0 in (177 mm) B 16.2 in (412 mm) C 21.0 in (533 mm) D 17.1 in (435 mm) LD SERIES Designed for light-duty uses Features: Designed for light-duty applications Enclosed for safety and protection, extends hose life Flexible mounting options - hang on wall or ceiling; bench, table or tank top-mount options are available Full-flow swivel maximizes fluid flow with minimal pressure drop Easy spring tension adjustment - increase or decrease pressure spring tension while reel is pressurized
Description
npsm (m) Outlet Air/Water HEL23D 250 (17.2) 10 mm x 11 m 3/8 in x 35 ft 1/2 in 3/8 in 0 - 140 (-17 - 60) Aluminum, Buna-N, Rubber 10.4 kg (23 lb) Enclosed hose reel comes with ceiling/wall mounting swivel bracket. Required inlet hose kit sold seperately. Dimensions LD SERIES A 7.0 in (177 mm) B 16.2 in (412 mm) C 21.0 in (533 mm) D 17.1 in (435 mm) LD SERIES Designed for light-duty uses Features: Designed for light-duty applications Enclosed for safety and protection, extends hose life Flexible mounting options - hang on wall or ceiling; bench, table or tank top-mount options are available Full-flow swivel maximizes fluid flow with minimal pressure drop Easy spring tension adjustment - increase or decrease pressure spring tension while reel is pressurized

Suppliers

Company
Product
Description
Supplier Links
Graco HEL23D 3/8
Coldwater, OH, USA
Graco HEL23D 3/8" x 35' Air/Water Hose Reel
GRAHEL23D
Graco HEL23D 3/8" x 35' Air/Water Hose Reel GRAHEL23D
npsm (m) Outlet Air/Water HEL23D 250 (17.2) 10 mm x 11 m 3/8 in x 35 ft 1/2 in 3/8 in 0 - 140 (-17 - 60) Aluminum, Buna-N, Rubber 10.4 kg (23 lb) Enclosed hose reel comes with ceiling/wall mounting swivel bracket. Required inlet hose kit sold seperately. Dimensions LD SERIES A 7.0 in (177 mm) B 16.2 in (412 mm) C 21.0 in (533 mm) D 17.1 in (435 mm) LD SERIES Designed for light-duty uses Features: Designed for light-duty applications Enclosed for safety and protection, extends hose life Flexible mounting options - hang on wall or ceiling; bench, table or tank top-mount options are available Full-flow swivel maximizes fluid flow with minimal pressure drop Easy spring tension adjustment - increase or decrease pressure spring tension while reel is pressurized

npsm (m)

Outlet

Air/Water HEL23D 250 (17.2)10 mm x 11 m3/8 in x 35 ft1/2 in3/8 in0 - 140
(-17 - 60)
Aluminum, Buna-N, Rubber10.4 kg (23 lb)

Enclosed hose reel comes with ceiling/wall mounting swivel bracket. Required inlet hose kit sold seperately.

Dimensions

LD SERIES

A7.0 in (177 mm)
B16.2 in (412 mm)
C21.0 in (533 mm)
D17.1 in (435 mm)

LD SERIES

Designed for light-duty uses

Features:

  • Designed for light-duty applications
  • Enclosed for safety and protection, extends hose life
  • Flexible mounting options - hang on wall or ceiling; bench, table or tank top-mount options are available
  • Full-flow swivel maximizes fluid flow with minimal pressure drop
  • Easy spring tension adjustment - increase or decrease pressure spring tension while reel is pressurized
Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Reels
Product Number GRAHEL23D
Product Name Graco HEL23D 3/8" x 35' Air/Water Hose Reel
Type Of Reel Hose Reel
Unlock Full Specs
to access all available technical data

Similar Products

Air Hose Reels - 7883739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Length 32.81 ft (100 dm)
Rewind Options Automatic
View Details
Spirator Spring-Powered Reel, 0.024in. Cable Diameter, 64in. Cable Length - A 3Z53-ML45753 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Of Reel Cable Reel
Hose Cable Diameter 0.0240 inch (0.6096 mm)
Length 5.33 ft (16.26 dm)
View Details
Spring Rewind Dual Hose Reel - N600 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 20.75 to 23.75 inch (527 to 603 mm)
View Details
Specs
Rewind Options Manual
View Details