Mile-X Equipment, Inc. Hosetract LD-1045 1 x 45 Low Pressure Hose Reel - MADE IN US HOSLD1045

Description
Hosetract LD-1045 1 x 45 Low Pressure Hose Reel This Hose reel ships by truck and extra shipping charges will apply to ship to a non-commercial address. Click here for shipping quote! For 3/8", 1/2", 3/4", and 1" hose I.D. D Series Meets requirements for 3/8 through 1 inch hose applications. Suitable for air, water, oil, diesel fuel and grease where longer lengths of hose are required. Features Springcase mounted on outside of reel for easy access Safety banded spring sealed springcase Full 1ch flow path Compact design Guide rollers allow frictionless retrieval of hose Heavy duty spool and frame design Specifications Low Pressure - air, water, solvents
Description
Hosetract LD-1045 1 x 45 Low Pressure Hose Reel This Hose reel ships by truck and extra shipping charges will apply to ship to a non-commercial address. Click here for shipping quote! For 3/8", 1/2", 3/4", and 1" hose I.D. D Series Meets requirements for 3/8 through 1 inch hose applications. Suitable for air, water, oil, diesel fuel and grease where longer lengths of hose are required. Features Springcase mounted on outside of reel for easy access Safety banded spring sealed springcase Full 1ch flow path Compact design Guide rollers allow frictionless retrieval of hose Heavy duty spool and frame design Specifications Low Pressure - air, water, solvents

Suppliers

Company
Product
Description
Supplier Links
Hosetract LD-1045 1 x 45 Low Pressure Hose Reel - MADE IN US - HOSLD1045 - Mile-X Equipment, Inc.
Coldwater, OH, USA
Hosetract LD-1045 1 x 45 Low Pressure Hose Reel - MADE IN US
HOSLD1045
Hosetract LD-1045 1 x 45 Low Pressure Hose Reel - MADE IN US HOSLD1045
Hosetract LD-1045 1 x 45 Low Pressure Hose Reel This Hose reel ships by truck and extra shipping charges will apply to ship to a non-commercial address. Click here for shipping quote! For 3/8", 1/2", 3/4", and 1" hose I.D. D Series Meets requirements for 3/8 through 1 inch hose applications. Suitable for air, water, oil, diesel fuel and grease where longer lengths of hose are required. Features Springcase mounted on outside of reel for easy access Safety banded spring sealed springcase Full 1ch flow path Compact design Guide rollers allow frictionless retrieval of hose Heavy duty spool and frame design Specifications Low Pressure - air, water, solvents

Hosetract LD-1045 1 x 45 Low Pressure Hose Reel

This Hose reel ships by truck and extra shipping charges will apply to ship to a non-commercial address. Click here for shipping quote!

For 3/8", 1/2", 3/4", and 1" hose I.D.

D Series

Meets requirements for 3/8 through 1 inch hose applications. Suitable for air, water, oil, diesel fuel and grease where longer lengths of hose are required.

Features

  • Springcase mounted on outside of reel for easy access
  • Safety banded spring sealed springcase
  • Full 1ch flow path
  • Compact design
  • Guide rollers allow frictionless retrieval of hose
  • Heavy duty spool and frame design

Specifications

Low Pressure - air, water, solvents

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Reels
Product Number HOSLD1045
Product Name Hosetract LD-1045 1 x 45 Low Pressure Hose Reel - MADE IN US
Type Of Reel Hose Reel
Unlock Full Specs
to access all available technical data

Similar Products

Manual or Powered Rewind Hose Reel - 7500 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 18.75 to 31.75 inch (476 to 806 mm)
View Details
Air Hose Reels - 7883732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Length 32.81 ft (100 dm)
Rewind Options Automatic
View Details
Spirator Spring-Powered Reel, 0.024in. Cable Diameter, 84in. Cable Length - A 3Z53-ML45754 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Of Reel Cable Reel
Hose Cable Diameter 0.0240 inch (0.6096 mm)
Length 7 ft (21.34 dm)
View Details
Cable reel - SAC-4P-24AWG-OE-OE-542-300,0SH - 1422011 -  - PHOENIX CONTACT USA
Specs
Type Of Reel Cable Reel
Material Of Construction Plastic
Core Diameter 0.0441 inch (1.12 mm)
View Details