Mile-X Equipment, Inc. Reelcraft E9299OLP (1/2" x 100' Air/Water) REEE9299OLPBW

Description
Reelcraft E9299OLP 1/2 X 100 Air/Water Hose Reel (Low Pressure) ** Actual Product May Vary From Image Shown Ships via Truck! Click here for Shipping/Price Quote Spring Driven Hose Reels Mobile Base Reels - Series E9000 These mobile base reels offer the greatest amount of stability for high volume air, water, fuel and petroleum. Ideal for portable service trucks, permanent service or plant work areas. A durable baked-on powder coat finish produces a rugged corrosion resistant product suitable for a wide variety of heavy duty applications. Basic reels without hose will handle air, water or oil; consult Reelcraft for other applications. * Models equipped with fuel grade hose. UL330 and VLC approved hose. 250 PSI minimum burst (17 Bar) *Low pressure reels furnished standard with PVC hose. / **Medium pressure reels are furnished standard with S.A.E. 100 R1T one wire braid hose. ***High pressure reels furnished standard with SAE 100R2T two wire braid hose suitable for grease applications only. For all metric thread connections over 1/2" add the suffix number 70 to indicate BSPT threads - example E9300 OLP70. FF9500 and FF9600 models will have BSPP threads. Note: To specify our lighter duty model, change prefix from E to D. Not available on FE9500 or FE9600. Modification - Reels without hose can be modified to handle gasoline and diesel fuel, to order place prefix "F" before model number - example (FF9300 OLP).
Description
Reelcraft E9299OLP 1/2 X 100 Air/Water Hose Reel (Low Pressure) ** Actual Product May Vary From Image Shown Ships via Truck! Click here for Shipping/Price Quote Spring Driven Hose Reels Mobile Base Reels - Series E9000 These mobile base reels offer the greatest amount of stability for high volume air, water, fuel and petroleum. Ideal for portable service trucks, permanent service or plant work areas. A durable baked-on powder coat finish produces a rugged corrosion resistant product suitable for a wide variety of heavy duty applications. Basic reels without hose will handle air, water or oil; consult Reelcraft for other applications. * Models equipped with fuel grade hose. UL330 and VLC approved hose. 250 PSI minimum burst (17 Bar) *Low pressure reels furnished standard with PVC hose. / **Medium pressure reels are furnished standard with S.A.E. 100 R1T one wire braid hose. ***High pressure reels furnished standard with SAE 100R2T two wire braid hose suitable for grease applications only. For all metric thread connections over 1/2" add the suffix number 70 to indicate BSPT threads - example E9300 OLP70. FF9500 and FF9600 models will have BSPP threads. Note: To specify our lighter duty model, change prefix from E to D. Not available on FE9500 or FE9600. Modification - Reels without hose can be modified to handle gasoline and diesel fuel, to order place prefix "F" before model number - example (FF9300 OLP).

Suppliers

Company
Product
Description
Supplier Links
Reelcraft E9299OLP (1/2
Coldwater, OH, USA
Reelcraft E9299OLP (1/2" x 100' Air/Water)
REEE9299OLPBW
Reelcraft E9299OLP (1/2" x 100' Air/Water) REEE9299OLPBW
Reelcraft E9299OLP 1/2 X 100 Air/Water Hose Reel (Low Pressure) ** Actual Product May Vary From Image Shown Ships via Truck! Click here for Shipping/Price Quote Spring Driven Hose Reels Mobile Base Reels - Series E9000 These mobile base reels offer the greatest amount of stability for high volume air, water, fuel and petroleum. Ideal for portable service trucks, permanent service or plant work areas. A durable baked-on powder coat finish produces a rugged corrosion resistant product suitable for a wide variety of heavy duty applications. Basic reels without hose will handle air, water or oil; consult Reelcraft for other applications. * Models equipped with fuel grade hose. UL330 and VLC approved hose. 250 PSI minimum burst (17 Bar) *Low pressure reels furnished standard with PVC hose. / **Medium pressure reels are furnished standard with S.A.E. 100 R1T one wire braid hose. ***High pressure reels furnished standard with SAE 100R2T two wire braid hose suitable for grease applications only. For all metric thread connections over 1/2" add the suffix number 70 to indicate BSPT threads - example E9300 OLP70. FF9500 and FF9600 models will have BSPP threads. Note: To specify our lighter duty model, change prefix from E to D. Not available on FE9500 or FE9600. Modification - Reels without hose can be modified to handle gasoline and diesel fuel, to order place prefix "F" before model number - example (FF9300 OLP).

Reelcraft E9299OLP 1/2 X 100 Air/Water Hose Reel (Low Pressure)

** Actual Product May Vary From Image Shown

Ships via Truck!
Click here for Shipping/Price Quote

Spring Driven Hose Reels
Mobile Base Reels - Series E9000

These mobile base reels offer the greatest amount of stability for high volume air, water, fuel and petroleum. Ideal for portable service trucks, permanent service or plant work areas. A durable baked-on powder coat finish produces a rugged corrosion resistant product suitable for a wide variety of heavy duty applications. Basic reels without hose will handle air, water or oil; consult Reelcraft for other applications.

* Models equipped with fuel grade hose. UL330 and VLC approved hose. 250 PSI minimum burst (17 Bar)

*Low pressure reels furnished standard with PVC hose. / **Medium pressure reels are furnished standard with S.A.E. 100 R1T one wire braid hose. ***High pressure reels furnished standard with SAE 100R2T two wire braid hose suitable for grease applications only. For all metric thread connections over 1/2" add the suffix number 70 to indicate BSPT threads - example E9300 OLP70. FF9500 and FF9600 models will have BSPP threads. Note: To specify our lighter duty model, change prefix from E to D. Not available on FE9500 or FE9600. Modification - Reels without hose can be modified to handle gasoline and diesel fuel, to order place prefix "F" before model number - example (FF9300 OLP).

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Reels
Product Number REEE9299OLPBW
Product Name Reelcraft E9299OLP (1/2" x 100' Air/Water)
Type Of Reel Hose Reel
Unlock Full Specs
to access all available technical data

Similar Products

Air Hose Reels - 8738857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Inside Hose Diameter 0.3740 inch (9.5 mm)
Maximum Pressure 200 psi (141 m H2O)
View Details
Spring-Powered Reel, 0.034
Specs
Type Of Reel Cable Reel
Material Of Construction Plastic
Hose Cable Diameter 0.0340 inch (0.8636 mm)
View Details
Single Wrap Power Rewind Reel - V-5000 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 48 to 78 inch (1219 to 1981 mm)
View Details
Retractable Lanyard for POP Displays - RR102 - Century Spring Corp.
Specs
Type Of Reel Cable Reel
Assembly Assembly
Length 4 ft (12.19 dm)
View Details