Mile-X Equipment, Inc. Graco HEM23D 3/8" x 35' Oil Hose Reel GRAHEM23D

Description
npsm (m) Outlet Petroleum - Synthetic-based Oils HEM23D 1800 (124) 10 mm x 11 m 3/8 in x 35 ft 1/2 in 3/8 in 0 - 140 (-17 - 60) Carbon Steel, Buna-N, Rubber, UHMWPE 11.4 kg (25.1 lb) Enclosed hose reel comes with ceiling/wall mounting swivel bracket. Required inlet hose kit sold seperately. Dimensions LD SERIES A 7.0 in (177 mm) B 16.2 in (412 mm) C 21.0 in (533 mm) D 17.1 in (435 mm) LD SERIES Designed for light-duty uses Features: Designed for light-duty applications Enclosed for safety and protection, extends hose life Flexible mounting options - hang on wall or ceiling; bench, table or tank top-mount options are available Full-flow swivel maximizes fluid flow with minimal pressure drop Easy spring tension adjustment - increase or decrease pressure spring tension while reel is pressurized
Description
npsm (m) Outlet Petroleum - Synthetic-based Oils HEM23D 1800 (124) 10 mm x 11 m 3/8 in x 35 ft 1/2 in 3/8 in 0 - 140 (-17 - 60) Carbon Steel, Buna-N, Rubber, UHMWPE 11.4 kg (25.1 lb) Enclosed hose reel comes with ceiling/wall mounting swivel bracket. Required inlet hose kit sold seperately. Dimensions LD SERIES A 7.0 in (177 mm) B 16.2 in (412 mm) C 21.0 in (533 mm) D 17.1 in (435 mm) LD SERIES Designed for light-duty uses Features: Designed for light-duty applications Enclosed for safety and protection, extends hose life Flexible mounting options - hang on wall or ceiling; bench, table or tank top-mount options are available Full-flow swivel maximizes fluid flow with minimal pressure drop Easy spring tension adjustment - increase or decrease pressure spring tension while reel is pressurized

Suppliers

Company
Product
Description
Supplier Links
Graco HEM23D 3/8
Coldwater, OH, USA
Graco HEM23D 3/8" x 35' Oil Hose Reel
GRAHEM23D
Graco HEM23D 3/8" x 35' Oil Hose Reel GRAHEM23D
npsm (m) Outlet Petroleum - Synthetic-based Oils HEM23D 1800 (124) 10 mm x 11 m 3/8 in x 35 ft 1/2 in 3/8 in 0 - 140 (-17 - 60) Carbon Steel, Buna-N, Rubber, UHMWPE 11.4 kg (25.1 lb) Enclosed hose reel comes with ceiling/wall mounting swivel bracket. Required inlet hose kit sold seperately. Dimensions LD SERIES A 7.0 in (177 mm) B 16.2 in (412 mm) C 21.0 in (533 mm) D 17.1 in (435 mm) LD SERIES Designed for light-duty uses Features: Designed for light-duty applications Enclosed for safety and protection, extends hose life Flexible mounting options - hang on wall or ceiling; bench, table or tank top-mount options are available Full-flow swivel maximizes fluid flow with minimal pressure drop Easy spring tension adjustment - increase or decrease pressure spring tension while reel is pressurized

npsm (m)

Outlet

Petroleum - Synthetic-based Oils HEM23D 1800 (124)10 mm x 11 m3/8 in x 35 ft1/2 in3/8 in0 - 140
(-17 - 60)
Carbon Steel, Buna-N, Rubber, UHMWPE11.4 kg (25.1 lb)

Enclosed hose reel comes with ceiling/wall mounting swivel bracket. Required inlet hose kit sold seperately.

Dimensions

LD SERIES

A7.0 in (177 mm)
B16.2 in (412 mm)
C21.0 in (533 mm)
D17.1 in (435 mm)

LD SERIES

Designed for light-duty uses

Features:

  • Designed for light-duty applications
  • Enclosed for safety and protection, extends hose life
  • Flexible mounting options - hang on wall or ceiling; bench, table or tank top-mount options are available
  • Full-flow swivel maximizes fluid flow with minimal pressure drop
  • Easy spring tension adjustment - increase or decrease pressure spring tension while reel is pressurized
Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Reels
Product Number GRAHEM23D
Product Name Graco HEM23D 3/8" x 35' Oil Hose Reel
Type Of Reel Hose Reel
Unlock Full Specs
to access all available technical data

Similar Products

Spring Mounted Reel, 0.0625
Specs
Type Of Reel Cable Reel
Flange Diameter 5 inch (127 mm)
Hose Cable Diameter 0.0625 inch (1.59 mm)
View Details
Air Hose Reels - 2318581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Length 39.37 ft (120 dm)
Rewind Options Automatic
View Details
Manual Rewind Reel - SS1500 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Stainless Steel
Flange Diameter 16.5 inch (419 mm)
View Details
Medium Pressure Oil Hose Reel - HD78000 OMP - Reelcraft Industries, Inc.
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Rewind Options Spring
View Details