Mile-X Equipment, Inc. Graco HEL33D 1/2" x 35' Air/Water Hose Reel GRAHEL33D

Description
npsm (m) Outlet Air/Water HEL33D 250 (17.2) 12 mm x 11 m 1/2 in x 35 ft 1/2 in 1/2 in 0 - 140 (-17 - 60) Aluminum, Buna-N, Rubber 10.5 kg (23.1 lb) Enclosed hose reel comes with ceiling/wall mounting swivel bracket. Required inlet hose kit sold seperately. Dimensions LD SERIES A 7.0 in (177 mm) B 16.2 in (412 mm) C 21.0 in (533 mm) D 17.1 in (435 mm) LD SERIES Designed for light-duty uses Features: Designed for light-duty applications Enclosed for safety and protection, extends hose life Flexible mounting options - hang on wall or ceiling; bench, table or tank top-mount options are available Full-flow swivel maximizes fluid flow with minimal pressure drop Easy spring tension adjustment - increase or decrease pressure spring tension while reel is pressurized
Description
npsm (m) Outlet Air/Water HEL33D 250 (17.2) 12 mm x 11 m 1/2 in x 35 ft 1/2 in 1/2 in 0 - 140 (-17 - 60) Aluminum, Buna-N, Rubber 10.5 kg (23.1 lb) Enclosed hose reel comes with ceiling/wall mounting swivel bracket. Required inlet hose kit sold seperately. Dimensions LD SERIES A 7.0 in (177 mm) B 16.2 in (412 mm) C 21.0 in (533 mm) D 17.1 in (435 mm) LD SERIES Designed for light-duty uses Features: Designed for light-duty applications Enclosed for safety and protection, extends hose life Flexible mounting options - hang on wall or ceiling; bench, table or tank top-mount options are available Full-flow swivel maximizes fluid flow with minimal pressure drop Easy spring tension adjustment - increase or decrease pressure spring tension while reel is pressurized

Suppliers

Company
Product
Description
Supplier Links
Graco HEL33D 1/2
Coldwater, OH, USA
Graco HEL33D 1/2" x 35' Air/Water Hose Reel
GRAHEL33D
Graco HEL33D 1/2" x 35' Air/Water Hose Reel GRAHEL33D
npsm (m) Outlet Air/Water HEL33D 250 (17.2) 12 mm x 11 m 1/2 in x 35 ft 1/2 in 1/2 in 0 - 140 (-17 - 60) Aluminum, Buna-N, Rubber 10.5 kg (23.1 lb) Enclosed hose reel comes with ceiling/wall mounting swivel bracket. Required inlet hose kit sold seperately. Dimensions LD SERIES A 7.0 in (177 mm) B 16.2 in (412 mm) C 21.0 in (533 mm) D 17.1 in (435 mm) LD SERIES Designed for light-duty uses Features: Designed for light-duty applications Enclosed for safety and protection, extends hose life Flexible mounting options - hang on wall or ceiling; bench, table or tank top-mount options are available Full-flow swivel maximizes fluid flow with minimal pressure drop Easy spring tension adjustment - increase or decrease pressure spring tension while reel is pressurized

npsm (m)

Outlet

Air/Water HEL33D 250 (17.2)12 mm x 11 m1/2 in x 35 ft1/2 in1/2 in0 - 140
(-17 - 60)
Aluminum, Buna-N, Rubber10.5 kg (23.1 lb)

Enclosed hose reel comes with ceiling/wall mounting swivel bracket. Required inlet hose kit sold seperately.

Dimensions

LD SERIES

A7.0 in (177 mm)
B16.2 in (412 mm)
C21.0 in (533 mm)
D17.1 in (435 mm)

LD SERIES

Designed for light-duty uses

Features:

  • Designed for light-duty applications
  • Enclosed for safety and protection, extends hose life
  • Flexible mounting options - hang on wall or ceiling; bench, table or tank top-mount options are available
  • Full-flow swivel maximizes fluid flow with minimal pressure drop
  • Easy spring tension adjustment - increase or decrease pressure spring tension while reel is pressurized
Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Reels
Product Number GRAHEL33D
Product Name Graco HEL33D 1/2" x 35' Air/Water Hose Reel
Type Of Reel Hose Reel
Unlock Full Specs
to access all available technical data

Similar Products

Spring Mounted Reel, 0.0625
Specs
Type Of Reel Cable Reel
Flange Diameter 5 inch (127 mm)
Hose Cable Diameter 0.0625 inch (1.59 mm)
View Details
Static Grounding Reel - HGR100 - Hannay Reels
Specs
Type Of Reel Cable Reel
Assembly Assembly
Material Of Construction Steel
View Details
Air Hose Reels - 8738857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Inside Hose Diameter 0.3740 inch (9.5 mm)
Maximum Pressure 200 psi (141 m H2O)
View Details
Standard Reels - BOF010 - BOF020 - Tesmec USA, Inc.
Specs
Type Of Reel Storage Reel
Material Of Construction Steel
Flange Diameter 43.31 to 55.12 inch (1100 to 1400 mm)
View Details