Mile-X Equipment, Inc. Graco HEH13D 1/4" x 35' Grease Hose Reel GRAHEH13D

Description
5000 (345) 6 mm x 11 m 1/4 in x 35 ft 3/8 in 1/4 in 0 - 140 (-17 - 60) Carbon Steel, Buna-N, Rubber, UHMWPE 13.2 kg (29.1 lb) Enclosed hose reel comes with ceiling/wall mounting swivel bracket. Required inlet hose kit sold seperately. Dimensions LD SERIES A 7.0 in (177 mm) B 16.2 in (412 mm) C 21.0 in (533 mm) D 17.1 in (435 mm) LD SERIES Designed for light-duty uses Features: Designed for light-duty applications Enclosed for safety and protection, extends hose life Flexible mounting options - hang on wall or ceiling; bench, table or tank top-mount options are available Full-flow swivel maximizes fluid flow with minimal pressure drop Easy spring tension adjustment - increase or decrease pressure spring tension while reel is pressurized
Description
5000 (345) 6 mm x 11 m 1/4 in x 35 ft 3/8 in 1/4 in 0 - 140 (-17 - 60) Carbon Steel, Buna-N, Rubber, UHMWPE 13.2 kg (29.1 lb) Enclosed hose reel comes with ceiling/wall mounting swivel bracket. Required inlet hose kit sold seperately. Dimensions LD SERIES A 7.0 in (177 mm) B 16.2 in (412 mm) C 21.0 in (533 mm) D 17.1 in (435 mm) LD SERIES Designed for light-duty uses Features: Designed for light-duty applications Enclosed for safety and protection, extends hose life Flexible mounting options - hang on wall or ceiling; bench, table or tank top-mount options are available Full-flow swivel maximizes fluid flow with minimal pressure drop Easy spring tension adjustment - increase or decrease pressure spring tension while reel is pressurized

Suppliers

Company
Product
Description
Supplier Links
Graco HEH13D 1/4
Coldwater, OH, USA
Graco HEH13D 1/4" x 35' Grease Hose Reel
GRAHEH13D
Graco HEH13D 1/4" x 35' Grease Hose Reel GRAHEH13D
5000 (345) 6 mm x 11 m 1/4 in x 35 ft 3/8 in 1/4 in 0 - 140 (-17 - 60) Carbon Steel, Buna-N, Rubber, UHMWPE 13.2 kg (29.1 lb) Enclosed hose reel comes with ceiling/wall mounting swivel bracket. Required inlet hose kit sold seperately. Dimensions LD SERIES A 7.0 in (177 mm) B 16.2 in (412 mm) C 21.0 in (533 mm) D 17.1 in (435 mm) LD SERIES Designed for light-duty uses Features: Designed for light-duty applications Enclosed for safety and protection, extends hose life Flexible mounting options - hang on wall or ceiling; bench, table or tank top-mount options are available Full-flow swivel maximizes fluid flow with minimal pressure drop Easy spring tension adjustment - increase or decrease pressure spring tension while reel is pressurized
5000 (345)6 mm x 11 m1/4 in x 35 ft3/8 in1/4 in0 - 140
(-17 - 60)
Carbon Steel, Buna-N, Rubber, UHMWPE13.2 kg (29.1 lb)

Enclosed hose reel comes with ceiling/wall mounting swivel bracket. Required inlet hose kit sold seperately.

Dimensions

LD SERIES

A7.0 in (177 mm)
B16.2 in (412 mm)
C21.0 in (533 mm)
D17.1 in (435 mm)

LD SERIES

Designed for light-duty uses

Features:

  • Designed for light-duty applications
  • Enclosed for safety and protection, extends hose life
  • Flexible mounting options - hang on wall or ceiling; bench, table or tank top-mount options are available
  • Full-flow swivel maximizes fluid flow with minimal pressure drop
  • Easy spring tension adjustment - increase or decrease pressure spring tension while reel is pressurized
Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Reels
Product Number GRAHEH13D
Product Name Graco HEH13D 1/4" x 35' Grease Hose Reel
Type Of Reel Hose Reel
Unlock Full Specs
to access all available technical data

Similar Products

Spring Rewind Reel - SSN800 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Stainless Steel
Core Diameter 10.5 inch (267 mm)
View Details
Hose Reels - 2309384 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Flange Diameter 16.93 inch (430 mm)
Length 65.62 ft (200 dm)
View Details
Spring-Powered Reel, 0.09375
Specs
Type Of Reel Cable Reel
Flange Diameter 5 inch (127 mm)
Hose Cable Diameter 0.0938 inch (2.38 mm)
View Details
Cable reel - SAC-8P-100,0-PVC/0,25 - 1550698 -  - PHOENIX CONTACT USA
Specs
Type Of Reel Cable Reel
Material Of Construction Plastic
Core Diameter 0.0461 inch (1.17 mm)
View Details