Mile-X Equipment, Inc. Reelcraft 7650OMP (3/8" x 50' Oil) REE7650OMP

Description
Reelcraft 7650OMP 3/8" X 50' Oil Hose Reel **Actual Product May Vary From Image Shown Series 7000 is very robust and ideal for the most demanding applications. The reel's base and guide arms are formed from high-grade steel and engineered with structural forms and gussets to yield the greatest amount of strength. The standard low pressure hose is for air or water service only. The basic reel without hose can be used for air, water or oil. Consult Reelcraft for other products and hoses. Made in the USA. Applications Industrial Automotive Service Centers Transmission Shops Fleet Maintenance Facilities Pneumatic Tools Aircraft Maintenance Tire Stores Agriculture Farm and Ranch Service Trucks Wash Down Air and Water Series 7000 E reels are the same as 7000 O reels except E Series reels are enclosed. To order, change the model number suffix letter O to E. Example, 7650 OHP becomes 7650 EHP. Add 17 lbs. to open reel weight. *Low pressure reels furnished standard with PVC hose. **Medium pressure reels furnished standard with S.A.E. 100 R1T one wire braid hose. ***High pressure reels furnished standard with S.A.E. 100 R2T Two wire braid hose, suitable for grease or hydraulic oil applications only. Series F7925 OLP supplied with fuel grade hose and UL330 and UCL approved hose with a 250 psi (17 bar) minimum burst. See page 51 for inlet hose assemblies and adjustable bumper stops. See page 49 for optional mounting bases and brackets.
Description
Reelcraft 7650OMP 3/8" X 50' Oil Hose Reel **Actual Product May Vary From Image Shown Series 7000 is very robust and ideal for the most demanding applications. The reel's base and guide arms are formed from high-grade steel and engineered with structural forms and gussets to yield the greatest amount of strength. The standard low pressure hose is for air or water service only. The basic reel without hose can be used for air, water or oil. Consult Reelcraft for other products and hoses. Made in the USA. Applications Industrial Automotive Service Centers Transmission Shops Fleet Maintenance Facilities Pneumatic Tools Aircraft Maintenance Tire Stores Agriculture Farm and Ranch Service Trucks Wash Down Air and Water Series 7000 E reels are the same as 7000 O reels except E Series reels are enclosed. To order, change the model number suffix letter O to E. Example, 7650 OHP becomes 7650 EHP. Add 17 lbs. to open reel weight. *Low pressure reels furnished standard with PVC hose. **Medium pressure reels furnished standard with S.A.E. 100 R1T one wire braid hose. ***High pressure reels furnished standard with S.A.E. 100 R2T Two wire braid hose, suitable for grease or hydraulic oil applications only. Series F7925 OLP supplied with fuel grade hose and UL330 and UCL approved hose with a 250 psi (17 bar) minimum burst. See page 51 for inlet hose assemblies and adjustable bumper stops. See page 49 for optional mounting bases and brackets.

Suppliers

Company
Product
Description
Supplier Links
Reelcraft 7650OMP (3/8
Coldwater, OH, USA
Reelcraft 7650OMP (3/8" x 50' Oil)
REE7650OMP
Reelcraft 7650OMP (3/8" x 50' Oil) REE7650OMP
Reelcraft 7650OMP 3/8" X 50' Oil Hose Reel **Actual Product May Vary From Image Shown Series 7000 is very robust and ideal for the most demanding applications. The reel's base and guide arms are formed from high-grade steel and engineered with structural forms and gussets to yield the greatest amount of strength. The standard low pressure hose is for air or water service only. The basic reel without hose can be used for air, water or oil. Consult Reelcraft for other products and hoses. Made in the USA. Applications Industrial Automotive Service Centers Transmission Shops Fleet Maintenance Facilities Pneumatic Tools Aircraft Maintenance Tire Stores Agriculture Farm and Ranch Service Trucks Wash Down Air and Water Series 7000 E reels are the same as 7000 O reels except E Series reels are enclosed. To order, change the model number suffix letter O to E. Example, 7650 OHP becomes 7650 EHP. Add 17 lbs. to open reel weight. *Low pressure reels furnished standard with PVC hose. **Medium pressure reels furnished standard with S.A.E. 100 R1T one wire braid hose. ***High pressure reels furnished standard with S.A.E. 100 R2T Two wire braid hose, suitable for grease or hydraulic oil applications only. Series F7925 OLP supplied with fuel grade hose and UL330 and UCL approved hose with a 250 psi (17 bar) minimum burst. See page 51 for inlet hose assemblies and adjustable bumper stops. See page 49 for optional mounting bases and brackets.

Reelcraft 7650OMP 3/8" X 50' Oil Hose Reel

**Actual Product May Vary From Image Shown

Series 7000 is very robust and ideal for the most demanding applications. The reel's base and guide arms are formed from high-grade steel and engineered with structural forms and gussets to yield the greatest amount of strength. The standard low pressure hose is for air or water service only. The basic reel without hose can be used for air, water or oil. Consult Reelcraft for other products and hoses.

Made in the USA.

Applications

  • Industrial
  • Automotive Service Centers
  • Transmission Shops
  • Fleet Maintenance Facilities
  • Pneumatic Tools
  • Aircraft Maintenance
  • Tire Stores
  • Agriculture
  • Farm and Ranch
  • Service Trucks
  • Wash Down
  • Air and Water

Series 7000 E reels are the same as 7000 O reels except

E Series reels are enclosed. To order, change the model number suffix letter O to E.
Example, 7650 OHP becomes 7650 EHP. Add 17 lbs. to open reel weight.

*Low pressure reels furnished standard with PVC hose.
**Medium pressure reels furnished standard with S.A.E. 100 R1T one wire braid hose.
***High pressure reels furnished standard with S.A.E. 100 R2T Two wire braid hose, suitable for grease or hydraulic oil applications only.
Series F7925 OLP supplied with fuel grade hose and UL330 and UCL approved hose with a 250 psi (17 bar) minimum burst.
See page 51 for inlet hose assemblies and adjustable bumper stops.

See page 49 for optional mounting bases and brackets.

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Reels
Product Number REE7650OMP
Product Name Reelcraft 7650OMP (3/8" x 50' Oil)
Type Of Reel Hose Reel
Unlock Full Specs
to access all available technical data

Similar Products

Hose Reels - 9119459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Flange Diameter 20.35 inch (517 mm)
Inside Hose Diameter 0.4724 inch (12 mm)
View Details
Spirator Spring-Powered Reel, 0.024in. Cable Diameter, 84in. Cable Length - A 3Z53-ML3943 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Of Reel Cable Reel
Hose Cable Diameter 0.0240 inch (0.6096 mm)
Rewind Options Spring
View Details
Spring Rewind Reel - SSN800 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Stainless Steel
Core Diameter 10.5 inch (267 mm)
View Details
Retractable Lanyard for POP Displays - RR101 - Century Spring Corp.
Specs
Type Of Reel Cable Reel
Assembly Assembly
Length 5 ft (15.24 dm)
View Details