Mile-X Equipment, Inc. Graco HSL56B 3/8" x 65' Air/Water Hose Reel GRAHSL56B

Description
Graco HSL56B 3/8" x 65" Air/Water Reel XD Series Hose Reel Air/Water, 3/8" x 65' Specifications Applications Size Color Pressure Hose Connection Size Operating Temp. psi (bar) id (in) Length ft (mt) Inlet npsm (m) Outlet Air, Water, Anti-freeze, Windshield Washer Fluid 20 Metallic Blue 300 (20.7) 3/8 65 (20) 1/2 3/8 npt (m) -20 - 190 F (-28 - 87 C) Optional accessories: 218545 tire chuck, 180685 valve, and 150287 coupling Dimensions XD SERIES SIZE 20 A 7.5 in (196mm) B 18.1 in (460 mm) C 23.4 in (594mm) D 20.0 in (508mm) E 21.0 in (533 mm) F 25.2 in (640 mm) XD SERIES High performance hose reels designed for heavy-duty jobs Graco's new line of hose reels feature Graco durability, performance and value built into every reel. With its new metal spool and single or dual pedestal frames, the compact XD Series is ideal for rugged, indoor and outdoor use in heavy-duty truck dealerships, fleet maintenance, mining maintenance, public works garages, construction vehicle maintenance and heavy-duty service trucks. Features: Designed for robust/heavy-duty applications, such as mobile lube trucks or large equipment service, yet with a narrow footprint to fit more reels into small spaces Dual pedestal frame provides increased strength for extreme-duty applications Long lasting spring is sealed f
Description
Graco HSL56B 3/8" x 65" Air/Water Reel XD Series Hose Reel Air/Water, 3/8" x 65' Specifications Applications Size Color Pressure Hose Connection Size Operating Temp. psi (bar) id (in) Length ft (mt) Inlet npsm (m) Outlet Air, Water, Anti-freeze, Windshield Washer Fluid 20 Metallic Blue 300 (20.7) 3/8 65 (20) 1/2 3/8 npt (m) -20 - 190 F (-28 - 87 C) Optional accessories: 218545 tire chuck, 180685 valve, and 150287 coupling Dimensions XD SERIES SIZE 20 A 7.5 in (196mm) B 18.1 in (460 mm) C 23.4 in (594mm) D 20.0 in (508mm) E 21.0 in (533 mm) F 25.2 in (640 mm) XD SERIES High performance hose reels designed for heavy-duty jobs Graco's new line of hose reels feature Graco durability, performance and value built into every reel. With its new metal spool and single or dual pedestal frames, the compact XD Series is ideal for rugged, indoor and outdoor use in heavy-duty truck dealerships, fleet maintenance, mining maintenance, public works garages, construction vehicle maintenance and heavy-duty service trucks. Features: Designed for robust/heavy-duty applications, such as mobile lube trucks or large equipment service, yet with a narrow footprint to fit more reels into small spaces Dual pedestal frame provides increased strength for extreme-duty applications Long lasting spring is sealed f

Suppliers

Company
Product
Description
Supplier Links
Graco HSL56B 3/8
Coldwater, OH, USA
Graco HSL56B 3/8" x 65' Air/Water Hose Reel
GRAHSL56B
Graco HSL56B 3/8" x 65' Air/Water Hose Reel GRAHSL56B
Graco HSL56B 3/8" x 65" Air/Water Reel XD Series Hose Reel Air/Water, 3/8" x 65' Specifications Applications Size Color Pressure Hose Connection Size Operating Temp. psi (bar) id (in) Length ft (mt) Inlet npsm (m) Outlet Air, Water, Anti-freeze, Windshield Washer Fluid 20 Metallic Blue 300 (20.7) 3/8 65 (20) 1/2 3/8 npt (m) -20 - 190 F (-28 - 87 C) Optional accessories: 218545 tire chuck, 180685 valve, and 150287 coupling Dimensions XD SERIES SIZE 20 A 7.5 in (196mm) B 18.1 in (460 mm) C 23.4 in (594mm) D 20.0 in (508mm) E 21.0 in (533 mm) F 25.2 in (640 mm) XD SERIES High performance hose reels designed for heavy-duty jobs Graco's new line of hose reels feature Graco durability, performance and value built into every reel. With its new metal spool and single or dual pedestal frames, the compact XD Series is ideal for rugged, indoor and outdoor use in heavy-duty truck dealerships, fleet maintenance, mining maintenance, public works garages, construction vehicle maintenance and heavy-duty service trucks. Features: Designed for robust/heavy-duty applications, such as mobile lube trucks or large equipment service, yet with a narrow footprint to fit more reels into small spaces Dual pedestal frame provides increased strength for extreme-duty applications Long lasting spring is sealed f

Graco HSL56B 3/8" x 65" Air/Water Reel

XD Series Hose Reel

Air/Water, 3/8" x 65'

Specifications

Applications

Size

Color

Pressure

Hose

Connection Size

Operating
Temp.

psi (bar)

id
(in)

Length
ft (mt)

Inlet
npsm (m)

Outlet

Air, Water, Anti-freeze, Windshield Washer Fluid 20 Metallic Blue 300 (20.7) 3/8 65 (20) 1/2 3/8 npt (m) -20 - 190 F
(-28 - 87 C)

Optional accessories: 218545 tire chuck, 180685 valve, and 150287 coupling

Dimensions

XD SERIES SIZE 20

A7.5 in (196mm)
B18.1 in (460 mm)
C23.4 in (594mm)
D20.0 in (508mm)
E21.0 in (533 mm)
F25.2 in (640 mm)

XD SERIES
High performance hose reels designed for heavy-duty jobs

Graco's new line of hose reels feature Graco durability, performance and value built into every reel. With its new metal spool and single or dual pedestal frames, the compact XD Series is ideal for rugged, indoor and outdoor use in heavy-duty truck dealerships, fleet maintenance, mining maintenance, public works garages, construction vehicle maintenance and heavy-duty service trucks.

Features:

  • Designed for robust/heavy-duty applications, such as mobile lube trucks or large equipment service, yet with a narrow footprint to fit more reels into small spaces
  • Dual pedestal frame provides increased strength for extreme-duty applications
  • Long lasting spring is sealed f
Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Reels
Product Number GRAHSL56B
Product Name Graco HSL56B 3/8" x 65' Air/Water Hose Reel
Type Of Reel Hose Reel
Unlock Full Specs
to access all available technical data

Similar Products

Hose Reels - 4952084 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Flange Diameter 19.29 inch (490 mm)
Inside Hose Diameter 0.4724 inch (12 mm)
View Details
Spring-Powered Reel, 0.09375
Specs
Type Of Reel Cable Reel
Flange Diameter 3.38 inch (85.72 mm)
Hose Cable Diameter 0.0938 inch (2.38 mm)
View Details
Spring Rewind Hose Reel - N800 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Core Diameter 10.5 to 15.5 inch (267 to 394 mm)
View Details
Retractable Lanyard for POP Displays - RR103 - Century Spring Corp.
Specs
Type Of Reel Cable Reel
Assembly Assembly
Length 3 ft (9.14 dm)
View Details