Mile-X Equipment, Inc. Reelcraft 82000OMS (1/2" x 75') REE82000OMS

Description
Reelcraft 82000OMS 1/2" X 75' Stainless Steel Hose Reel ** Actual Product May Vary From Image Shown Corrosion Resistant Stainless Steel Series Heavy Duty! Applications Restaurants Car Washes Laboratories Dairies Marinas Grocery Stores Photo Finishing Meat Packing Plants Chemical Plants Printing Industry Pharmaceutical Food Processing Ships Reelcraft's stainless steel hose reels will increase the life of expensive chemical fluid transfer and wash down hoses. By properly storing hose when not in use, occupational safety will improve by eliminating the tripping hazard of unstored hose and sanitation will improve. Stainless steel hose reels are ideal for food processing, pre-rinse, wash down, chemical transfer and industrial solvent handling. Also suitable for coastal, offshore and on-board ship in marine applications where the harsh environment of salt water spray requires the use of stainless steel hose reels. Swivels include Viton "O" rings. Made in USA. Features Full-flow stainless steel shaft and swivel assures maximum product delivery. Exception: Series 80000- aluminum fluid path. Heavy duty brackets eliminate bending due to angular hose pull. Banded drive spring gives smooth automatic hose retrieval. Multi-position guide arm permits wall, floor, ceiling, pit or truck mounting. Nylon guide rollers reduce hose drag and abrasion. Pos-i-latch will maintain the desired working length of hose. Mechanism assures a positive latch of the hose. All reels are permanently factory lubricated. 7000 Series offers weatherproof gasketed spring motor, assures maximum service life. Vibration-proof self-locking fasteners assures assembly integrity. 304L grade of stainless steel. Passivated for electro polish finish. *Series 80000 and D80000 stainless reels have an aluminum fluid path and may not be suitable for all applications.
Description
Reelcraft 82000OMS 1/2" X 75' Stainless Steel Hose Reel ** Actual Product May Vary From Image Shown Corrosion Resistant Stainless Steel Series Heavy Duty! Applications Restaurants Car Washes Laboratories Dairies Marinas Grocery Stores Photo Finishing Meat Packing Plants Chemical Plants Printing Industry Pharmaceutical Food Processing Ships Reelcraft's stainless steel hose reels will increase the life of expensive chemical fluid transfer and wash down hoses. By properly storing hose when not in use, occupational safety will improve by eliminating the tripping hazard of unstored hose and sanitation will improve. Stainless steel hose reels are ideal for food processing, pre-rinse, wash down, chemical transfer and industrial solvent handling. Also suitable for coastal, offshore and on-board ship in marine applications where the harsh environment of salt water spray requires the use of stainless steel hose reels. Swivels include Viton "O" rings. Made in USA. Features Full-flow stainless steel shaft and swivel assures maximum product delivery. Exception: Series 80000- aluminum fluid path. Heavy duty brackets eliminate bending due to angular hose pull. Banded drive spring gives smooth automatic hose retrieval. Multi-position guide arm permits wall, floor, ceiling, pit or truck mounting. Nylon guide rollers reduce hose drag and abrasion. Pos-i-latch will maintain the desired working length of hose. Mechanism assures a positive latch of the hose. All reels are permanently factory lubricated. 7000 Series offers weatherproof gasketed spring motor, assures maximum service life. Vibration-proof self-locking fasteners assures assembly integrity. 304L grade of stainless steel. Passivated for electro polish finish. *Series 80000 and D80000 stainless reels have an aluminum fluid path and may not be suitable for all applications.

Suppliers

Company
Product
Description
Supplier Links
Reelcraft 82000OMS (1/2
Coldwater, OH, USA
Reelcraft 82000OMS (1/2" x 75')
REE82000OMS
Reelcraft 82000OMS (1/2" x 75') REE82000OMS
Reelcraft 82000OMS 1/2" X 75' Stainless Steel Hose Reel ** Actual Product May Vary From Image Shown Corrosion Resistant Stainless Steel Series Heavy Duty! Applications Restaurants Car Washes Laboratories Dairies Marinas Grocery Stores Photo Finishing Meat Packing Plants Chemical Plants Printing Industry Pharmaceutical Food Processing Ships Reelcraft's stainless steel hose reels will increase the life of expensive chemical fluid transfer and wash down hoses. By properly storing hose when not in use, occupational safety will improve by eliminating the tripping hazard of unstored hose and sanitation will improve. Stainless steel hose reels are ideal for food processing, pre-rinse, wash down, chemical transfer and industrial solvent handling. Also suitable for coastal, offshore and on-board ship in marine applications where the harsh environment of salt water spray requires the use of stainless steel hose reels. Swivels include Viton "O" rings. Made in USA. Features Full-flow stainless steel shaft and swivel assures maximum product delivery. Exception: Series 80000- aluminum fluid path. Heavy duty brackets eliminate bending due to angular hose pull. Banded drive spring gives smooth automatic hose retrieval. Multi-position guide arm permits wall, floor, ceiling, pit or truck mounting. Nylon guide rollers reduce hose drag and abrasion. Pos-i-latch will maintain the desired working length of hose. Mechanism assures a positive latch of the hose. All reels are permanently factory lubricated. 7000 Series offers weatherproof gasketed spring motor, assures maximum service life. Vibration-proof self-locking fasteners assures assembly integrity. 304L grade of stainless steel. Passivated for electro polish finish. *Series 80000 and D80000 stainless reels have an aluminum fluid path and may not be suitable for all applications.

Reelcraft 82000OMS 1/2" X 75' Stainless Steel Hose Reel

** Actual Product May Vary From Image Shown

Corrosion Resistant
Stainless Steel Series

Heavy Duty!

Applications

  • Restaurants
  • Car Washes
  • Laboratories
  • Dairies
  • Marinas
  • Grocery Stores
  • Photo Finishing
  • Meat Packing Plants
  • Chemical Plants
  • Printing Industry
  • Pharmaceutical
  • Food Processing
  • Ships Reelcraft's stainless steel hose reels will increase the life of expensive chemical fluid transfer and wash down hoses. By properly storing hose when not in use, occupational safety will improve by eliminating the tripping hazard of unstored hose and sanitation will improve. Stainless steel hose reels are ideal for food processing, pre-rinse, wash down, chemical transfer and industrial solvent handling. Also suitable for coastal, offshore and on-board ship in marine applications where the harsh environment of salt water spray requires the use of stainless steel hose reels. Swivels include Viton "O" rings. Made in USA. Features
    • Full-flow stainless steel shaft and swivel assures maximum product delivery.
    • Exception: Series 80000- aluminum fluid path.
    • Heavy duty brackets eliminate bending due to angular hose pull.
    • Banded drive spring gives smooth automatic hose retrieval.
    • Multi-position guide arm permits wall, floor, ceiling, pit or truck mounting.
    • Nylon guide rollers reduce hose drag and abrasion.
    • Pos-i-latch will maintain the desired working length of hose. Mechanism assures a positive latch of the hose.
    • All reels are permanently factory lubricated.
    • 7000 Series offers weatherproof gasketed spring motor, assures maximum service life.
    • Vibration-proof self-locking fasteners assures assembly integrity.
    • 304L grade of stainless steel.
    • Passivated for electro polish finish.
    *Series 80000 and D80000 stainless reels have an aluminum fluid path and may not be suitable for all applications.

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Reels
Product Number REE82000OMS
Product Name Reelcraft 82000OMS (1/2" x 75')
Type Of Reel Hose Reel
Unlock Full Specs
to access all available technical data

Similar Products

Hose Reels - 9119453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Inside Hose Diameter 0.4724 inch (12 mm)
Maximum Pressure 290 psi (204 m H2O)
View Details
Spring Mounted Reel, 0.0625
Specs
Type Of Reel Cable Reel
Flange Diameter 5 inch (127 mm)
Hose Cable Diameter 0.0625 inch (1.59 mm)
View Details
Power Rescue Tool Reel - TEF2500 - Hannay Reels
Specs
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Material Of Construction Steel
View Details
Specs
Rewind Options Manual
View Details