Mile-X Equipment, Inc. Graco HEL13D 1/4" x 35' Air Only Hose Reel GRAHEL13D

Description
250 (17.2) 6 mm x 11 m 1/4 in x 35 ft 1/2 in 1/4 in -14 - 140 (-10 - 60) Aluminum, Buna-N, Rubber, PVC 9 kg (19.8 lb) Enclosed hose reel comes with ceiling/wall mounting swivel bracket. Required inlet hose kit sold seperately. Dimensions LD SERIES A 7.0 in (177 mm) B 16.2 in (412 mm) C 21.0 in (533 mm) D 17.1 in (435 mm) LD SERIES Designed for light-duty uses Features: Designed for light-duty applications Enclosed for safety and protection, extends hose life Flexible mounting options - hang on wall or ceiling; bench, table or tank top-mount options are available Full-flow swivel maximizes fluid flow with minimal pressure drop Easy spring tension adjustment - increase or decrease pressure spring tension while reel is pressurized
Description
250 (17.2) 6 mm x 11 m 1/4 in x 35 ft 1/2 in 1/4 in -14 - 140 (-10 - 60) Aluminum, Buna-N, Rubber, PVC 9 kg (19.8 lb) Enclosed hose reel comes with ceiling/wall mounting swivel bracket. Required inlet hose kit sold seperately. Dimensions LD SERIES A 7.0 in (177 mm) B 16.2 in (412 mm) C 21.0 in (533 mm) D 17.1 in (435 mm) LD SERIES Designed for light-duty uses Features: Designed for light-duty applications Enclosed for safety and protection, extends hose life Flexible mounting options - hang on wall or ceiling; bench, table or tank top-mount options are available Full-flow swivel maximizes fluid flow with minimal pressure drop Easy spring tension adjustment - increase or decrease pressure spring tension while reel is pressurized

Suppliers

Company
Product
Description
Supplier Links
Graco HEL13D 1/4
Coldwater, OH, USA
Graco HEL13D 1/4" x 35' Air Only Hose Reel
GRAHEL13D
Graco HEL13D 1/4" x 35' Air Only Hose Reel GRAHEL13D
250 (17.2) 6 mm x 11 m 1/4 in x 35 ft 1/2 in 1/4 in -14 - 140 (-10 - 60) Aluminum, Buna-N, Rubber, PVC 9 kg (19.8 lb) Enclosed hose reel comes with ceiling/wall mounting swivel bracket. Required inlet hose kit sold seperately. Dimensions LD SERIES A 7.0 in (177 mm) B 16.2 in (412 mm) C 21.0 in (533 mm) D 17.1 in (435 mm) LD SERIES Designed for light-duty uses Features: Designed for light-duty applications Enclosed for safety and protection, extends hose life Flexible mounting options - hang on wall or ceiling; bench, table or tank top-mount options are available Full-flow swivel maximizes fluid flow with minimal pressure drop Easy spring tension adjustment - increase or decrease pressure spring tension while reel is pressurized
250 (17.2)6 mm x 11 m1/4 in x 35 ft1/2 in1/4 in-14 - 140
(-10 - 60)
Aluminum, Buna-N, Rubber, PVC9 kg (19.8 lb)

Enclosed hose reel comes with ceiling/wall mounting swivel bracket. Required inlet hose kit sold seperately.

Dimensions

LD SERIES

A7.0 in (177 mm)
B16.2 in (412 mm)
C21.0 in (533 mm)
D17.1 in (435 mm)

LD SERIES

Designed for light-duty uses

Features:

  • Designed for light-duty applications
  • Enclosed for safety and protection, extends hose life
  • Flexible mounting options - hang on wall or ceiling; bench, table or tank top-mount options are available
  • Full-flow swivel maximizes fluid flow with minimal pressure drop
  • Easy spring tension adjustment - increase or decrease pressure spring tension while reel is pressurized
Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Reels
Product Number GRAHEL13D
Product Name Graco HEL13D 1/4" x 35' Air Only Hose Reel
Type Of Reel Hose Reel
Unlock Full Specs
to access all available technical data

Similar Products

Spring Rewind Hose Reel - N500 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Core Diameter 8 to 15.5 inch (203 to 394 mm)
View Details
Hose Reels - 4952084 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Flange Diameter 19.29 inch (490 mm)
Inside Hose Diameter 0.4724 inch (12 mm)
View Details
Spring Mounted Reel, 0.046875
Specs
Type Of Reel Cable Reel
Flange Diameter 3.38 inch (85.72 mm)
Hose Cable Diameter 0.0625 inch (1.59 mm)
View Details
Cable reel - SAC-5P-0,34-OE-OE-PUR-100,0 US - 1422080 -  - PHOENIX CONTACT USA
Specs
Type Of Reel Cable Reel
Material Of Construction Plastic
Core Diameter 0.0500 inch (1.27 mm)
View Details