Mile-X Equipment, Inc. Graco HPH55B 3/8" x 50' Grease Hose Reel GRAHPH55B

Description
/8 1/4 npt (m) -40 - 200 F (-40 - 93 C) Dimensions SD SERIES SIZE 20 A 7.0 in (177 mm) B 18.1 in (460 mm) C 23.4 in (594 mm) D 19.2 in (488 mm) E 21.8 in (554 mm) F 25.2 in (640 mm) SD SERIES Professional, durable hose reels designed for daily use Graco's new line of hose reels feature Graco durability, performance and value built into every reel. With its new metal spool and single pedestal frame, the compact SD Series is ideal for indoor and moderate outdoor use in car dealerships, light/medium-duty truck dealers, fleet maintenance, public works garages, construction vehicle maintenance and light-utility service trucks. Features: Designed for daily use applications, such as dealerships, fleet service and maintenance facilities Structurally engineered frame made from high strength steel won't bend or flex Long-lasting spring provides constant spring torque through the entire range of motion Flexible positioning of guide arm for mounting on bench or ceiling, wall or utility truck Steel spool for demanding applications Open swivel ports ensure high fluid flow with minimal pressure loss Enclosure kits available - ideal when appearance and protection is important Available in six colors. Metallic blue is standard.
Description
/8 1/4 npt (m) -40 - 200 F (-40 - 93 C) Dimensions SD SERIES SIZE 20 A 7.0 in (177 mm) B 18.1 in (460 mm) C 23.4 in (594 mm) D 19.2 in (488 mm) E 21.8 in (554 mm) F 25.2 in (640 mm) SD SERIES Professional, durable hose reels designed for daily use Graco's new line of hose reels feature Graco durability, performance and value built into every reel. With its new metal spool and single pedestal frame, the compact SD Series is ideal for indoor and moderate outdoor use in car dealerships, light/medium-duty truck dealers, fleet maintenance, public works garages, construction vehicle maintenance and light-utility service trucks. Features: Designed for daily use applications, such as dealerships, fleet service and maintenance facilities Structurally engineered frame made from high strength steel won't bend or flex Long-lasting spring provides constant spring torque through the entire range of motion Flexible positioning of guide arm for mounting on bench or ceiling, wall or utility truck Steel spool for demanding applications Open swivel ports ensure high fluid flow with minimal pressure loss Enclosure kits available - ideal when appearance and protection is important Available in six colors. Metallic blue is standard.

Suppliers

Company
Product
Description
Supplier Links
Graco HPH55B 3/8
Coldwater, OH, USA
Graco HPH55B 3/8" x 50' Grease Hose Reel
GRAHPH55B
Graco HPH55B 3/8" x 50' Grease Hose Reel GRAHPH55B
/8 1/4 npt (m) -40 - 200 F (-40 - 93 C) Dimensions SD SERIES SIZE 20 A 7.0 in (177 mm) B 18.1 in (460 mm) C 23.4 in (594 mm) D 19.2 in (488 mm) E 21.8 in (554 mm) F 25.2 in (640 mm) SD SERIES Professional, durable hose reels designed for daily use Graco's new line of hose reels feature Graco durability, performance and value built into every reel. With its new metal spool and single pedestal frame, the compact SD Series is ideal for indoor and moderate outdoor use in car dealerships, light/medium-duty truck dealers, fleet maintenance, public works garages, construction vehicle maintenance and light-utility service trucks. Features: Designed for daily use applications, such as dealerships, fleet service and maintenance facilities Structurally engineered frame made from high strength steel won't bend or flex Long-lasting spring provides constant spring torque through the entire range of motion Flexible positioning of guide arm for mounting on bench or ceiling, wall or utility truck Steel spool for demanding applications Open swivel ports ensure high fluid flow with minimal pressure loss Enclosure kits available - ideal when appearance and protection is important Available in six colors. Metallic blue is standard.
/8 1/4 npt (m) -40 - 200 F
(-40 - 93 C)

Dimensions

SD SERIES SIZE 20

A7.0 in (177 mm)
B18.1 in (460 mm)
C23.4 in (594 mm)
D19.2 in (488 mm)
E21.8 in (554 mm)
F25.2 in (640 mm)

SD SERIES

Professional, durable hose reels designed for daily use

Graco's new line of hose reels feature Graco durability, performance and value built into every reel. With its new metal spool and single pedestal frame, the compact SD Series is ideal for indoor and moderate outdoor use in car dealerships, light/medium-duty truck dealers, fleet maintenance, public works garages, construction vehicle maintenance and light-utility service trucks.

Features:

  • Designed for daily use applications, such as dealerships, fleet service and maintenance facilities
  • Structurally engineered frame made from high strength steel won't bend or flex
  • Long-lasting spring provides constant spring torque through the entire range of motion
  • Flexible positioning of guide arm for mounting on bench or ceiling, wall or utility truck
  • Steel spool for demanding applications
  • Open swivel ports ensure high fluid flow with minimal pressure loss
  • Enclosure kits available - ideal when appearance and protection is important
  • Available in six colors. Metallic blue is standard.
Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Reels
Product Number GRAHPH55B
Product Name Graco HPH55B 3/8" x 50' Grease Hose Reel
Type Of Reel Hose Reel
Unlock Full Specs
to access all available technical data

Similar Products

Sewer & Pipe Maintenance Reel - 6100 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 22.75 to 28.75 inch (578 to 730 mm)
View Details
Spring Mounted Reel, 0.0625
Specs
Type Of Reel Cable Reel
Flange Diameter 5 inch (127 mm)
Hose Cable Diameter 0.0625 inch (1.59 mm)
View Details
Air Hose Reels - 2309383 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Length 32.81 ft (100 dm)
View Details
Cable reel - SAC-4P-PVC-0,25/... - 1408521 -  - PHOENIX CONTACT USA
Specs
Type Of Reel Cable Reel
Material Of Construction Plastic
Core Diameter 0.0492 inch (1.25 mm)
View Details