Mile-X Equipment, Inc. Hosetract LCS-540 1/2 x 40 Stainless Steel Hose Reel - MADE HOSLCS540

Description
Hosetract LCS-540 1/2 x 40 Stainless Steel Air/Water Hose Reel For 3/8" and 1/2" hose I.D. CS Series 304 STAINLESS STEEL Reels should be utilized in harsh environments, such as chemical clean up or when an exceptionally clean area has to be maintained for food or beverage process. The latch mechanism is non-sparking in the event flammable gases or liquids are present. Only available in low pressure. Options Available Air / Water application hose White wash-down hose Chemical application hose Specifications Low Pressure Only
Description
Hosetract LCS-540 1/2 x 40 Stainless Steel Air/Water Hose Reel For 3/8" and 1/2" hose I.D. CS Series 304 STAINLESS STEEL Reels should be utilized in harsh environments, such as chemical clean up or when an exceptionally clean area has to be maintained for food or beverage process. The latch mechanism is non-sparking in the event flammable gases or liquids are present. Only available in low pressure. Options Available Air / Water application hose White wash-down hose Chemical application hose Specifications Low Pressure Only

Suppliers

Company
Product
Description
Supplier Links
Hosetract LCS-540 1/2 x 40 Stainless Steel Hose Reel - MADE - HOSLCS540 - Mile-X Equipment, Inc.
Coldwater, OH, USA
Hosetract LCS-540 1/2 x 40 Stainless Steel Hose Reel - MADE
HOSLCS540
Hosetract LCS-540 1/2 x 40 Stainless Steel Hose Reel - MADE HOSLCS540
Hosetract LCS-540 1/2 x 40 Stainless Steel Air/Water Hose Reel For 3/8" and 1/2" hose I.D. CS Series 304 STAINLESS STEEL Reels should be utilized in harsh environments, such as chemical clean up or when an exceptionally clean area has to be maintained for food or beverage process. The latch mechanism is non-sparking in the event flammable gases or liquids are present. Only available in low pressure. Options Available Air / Water application hose White wash-down hose Chemical application hose Specifications Low Pressure Only

Hosetract LCS-540 1/2 x 40 Stainless Steel Air/Water Hose Reel

For 3/8" and 1/2" hose I.D.

CS Series

304 STAINLESS STEEL Reels should be utilized in harsh environments, such as chemical clean up or when an exceptionally clean area has to be maintained for food or beverage process. The latch mechanism is non-sparking in the event flammable gases or liquids are present. Only available in low pressure.

Options Available

  • Air / Water application hose
  • White wash-down hose
  • Chemical application hose

Specifications

Low Pressure Only

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Reels
Product Number HOSLCS540
Product Name Hosetract LCS-540 1/2 x 40 Stainless Steel Hose Reel - MADE
Type Of Reel Hose Reel
Unlock Full Specs
to access all available technical data

Similar Products

Spring Mounted Reel, 0.046875
Specs
Type Of Reel Cable Reel
Flange Diameter 3.38 inch (85.72 mm)
Hose Cable Diameter 0.0625 inch (1.59 mm)
View Details
Portable Storage Reels on Wheel - C1500 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 16.5 inch (419 mm)
View Details
Hose Reels - 9119453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Inside Hose Diameter 0.4724 inch (12 mm)
Maximum Pressure 290 psi (204 m H2O)
View Details
Hose Reel - TechniReel™ - Advanced Technology Products
Advanced Technology Products
Specs
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Assembly Assembly
View Details