U.S. Tsubaki Power Transmission, LLC No. 25 - 1/4" Pitch - Stainless Steel Sprockets 25B23SS

Description
No. 25, B Style, .250" plain bore SS All dimensions are nominal values and for reference only
Description
No. 25, B Style, .250" plain bore SS All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 25 - 1/4
Wheeling, IL, United States
No. 25 - 1/4" Pitch - Stainless Steel Sprockets
25B23SS
No. 25 - 1/4" Pitch - Stainless Steel Sprockets 25B23SS
No. 25, B Style, .250" plain bore SS All dimensions are nominal values and for reference only

No. 25, B Style, .250" plain bore SS
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 25B23SS
Product Name No. 25 - 1/4" Pitch - Stainless Steel Sprockets
Pitch 25 (1/4")
Material Steel - Stainless
Hub Style Type B (Hub One Side)
Number of Teeth 23
Bore 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

24 Teeth, .3125
Specs
Pitch 0.353 (SIZE 14)
Material Plastic; Plastic
Number of Teeth 24
View Details
Sprockets with QD Bushings No.35-2/No.35-3 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 35 (3/8")
Hub Style QD Bushing
Number of Teeth 68 to 102
View Details
LSB Sprockets -  - Linn Gear Co.
Linn Gear Co.
Specs
Pitch Subminiature (<0.1475") (optional feature); Miniature (0.1475") (optional feature); 25 (1/4") (optional feature); 35 (3/8") (optional feature); 41 (1/2") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature); 180 (2 1/4") (optional feature); 200 (2 1/2") (optional feature); 240 (3") (optional feature); 320 (4") (optional feature); 400 (5") (optional feature)
Material Steel - Hardened; Steel - Stainless; Steel
Hub Style Type A (Hubless) (optional feature); Type B (Hub One Side) (optional feature)
View Details
Single Pitch Sprocket Idlers - AG2437-LLL - Aetna Bearing Company
Specs
Material Steel
Number of Teeth 15
Bore 0.7500 inch (19.05 mm)
View Details