U.S. Tsubaki Power Transmission, LLC No. 35 - 3/8" Pitch - Finished Bore Sprockets 35B35FJ

Description
No. 35, B Style, .625" Finished Bore All dimensions are nominal values and for reference only
Description
No. 35, B Style, .625" Finished Bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 35 - 3/8
Wheeling, IL, United States
No. 35 - 3/8" Pitch - Finished Bore Sprockets
35B35FJ
No. 35 - 3/8" Pitch - Finished Bore Sprockets 35B35FJ
No. 35, B Style, .625" Finished Bore All dimensions are nominal values and for reference only

No. 35, B Style, .625" Finished Bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 35B35FJ
Product Name No. 35 - 3/8" Pitch - Finished Bore Sprockets
Pitch 35 (3/8")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 35
Bore 0.6250 inch (15.87 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sprockets with QD Bushings No.60 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 60 (3/4")
Hub Style QD Bushing
Number of Teeth 11 to 112
View Details
14 Teeth, 0.25
Specs
Pitch 0.185 (SIZE 19)
Material Metal
Number of Teeth 14
View Details
Heavy Duty Extended Pitch Sprocket Idlers - AG2566-4AF - Aetna Bearing Company
Specs
Number of Teeth 8
Bore 0.6300 inch (16 mm)
Hub Diameter 1.03 inch (26.19 mm)
View Details
Sprocket Number 131 - 131C10 - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
Pitch 3.075 in
Hub Style Type C (Hub Both Sides)
Number of Teeth 10
View Details