U.S. Tsubaki Power Transmission, LLC No. 35 - 3/8" Pitch - Stainless Steel Sprockets 35B18SS

Description
No. 35, B Style, .500" plain bore SS All dimensions are nominal values and for reference only
Description
No. 35, B Style, .500" plain bore SS All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 35 - 3/8
Wheeling, IL, United States
No. 35 - 3/8" Pitch - Stainless Steel Sprockets
35B18SS
No. 35 - 3/8" Pitch - Stainless Steel Sprockets 35B18SS
No. 35, B Style, .500" plain bore SS All dimensions are nominal values and for reference only

No. 35, B Style, .500" plain bore SS
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 35B18SS
Product Name No. 35 - 3/8" Pitch - Stainless Steel Sprockets
Pitch 35 (3/8")
Material Steel - Stainless
Hub Style Type B (Hub One Side)
Number of Teeth 18
Bore 1.19 inch (30.18 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 34
View Details
Stock Sprockets No.80-3 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 80 (1")
Hub Style Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth 11 to 95
View Details
Sprockets -  - Linn Gear Co.
Linn Gear Co.
Specs
Pitch Subminiature (<0.1475") (optional feature); Miniature (0.1475") (optional feature); 25 (1/4") (optional feature); 35 (3/8") (optional feature); 41 (1/2") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature); 180 (2 1/4") (optional feature); 200 (2 1/2") (optional feature); 240 (3") (optional feature); 320 (4") (optional feature); 400 (5") (optional feature)
Material Steel - Hardened; Steel - Stainless; Steel
Hub Style Type A (Hubless) (optional feature); Type B (Hub One Side) (optional feature)
View Details
Detachable Link Sprocket Idlers - AG2510-S - Aetna Bearing Company
Specs
Number of Teeth 10
Bore 0.6430 inch (16.33 mm)
Hub Diameter 0.9000 inch (22.86 mm)
View Details