No. 35, B Style, 1.125" Finished Bore
All dimensions are nominal values and for reference only
| U.S. Tsubaki Power Transmission, LLC | |
|---|---|
| Product Category | ANSI Roller Chain Sprockets |
| Product Number | 35B27F-1B |
| Product Name | No. 35 - 3/8" Pitch - Finished Bore Sprockets |
| Pitch | 35 (3/8") |
| Material | Steel - Hardened |
| Hub Style | Type B (Hub One Side) |
| Number of Teeth | 27 |
| Bore | 1.12 inch (28.57 mm) |