U.S. Tsubaki Power Transmission, LLC No. 40 - 1/2" Pitch - Plain Bore Sprockets 40B11

Description
No. 40, B Style, .500" plain bore Has recessed groove in hub for chain clearance Consult U.S. Tsubaki for availability of No. 41 Plain Bore Sprockets. All dimensions are nominal values and for reference only
Description
No. 40, B Style, .500" plain bore Has recessed groove in hub for chain clearance Consult U.S. Tsubaki for availability of No. 41 Plain Bore Sprockets. All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 40 - 1/2
Wheeling, IL, United States
No. 40 - 1/2" Pitch - Plain Bore Sprockets
40B11
No. 40 - 1/2" Pitch - Plain Bore Sprockets 40B11
No. 40, B Style, .500" plain bore Has recessed groove in hub for chain clearance Consult U.S. Tsubaki for availability of No. 41 Plain Bore Sprockets. All dimensions are nominal values and for reference only

No. 40, B Style, .500" plain bore
Has recessed groove in hub for chain clearance
Consult U.S. Tsubaki for availability of No. 41 Plain Bore Sprockets.
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 40B11
Product Name No. 40 - 1/2" Pitch - Plain Bore Sprockets
Pitch 41 (1/2"); 40 (1/2")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 11
Bore 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

16 Teeth, 0.1875
Specs
Pitch 0.167 (SIZE 21)
Material Plastic; Plastic
Number of Teeth 16
View Details
Finished Bore Sprockets No.50 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 50 (5/8")
Hub Style Type B (Hub One Side)
Shaft Mounting Set Screw
View Details
STOCK SPROCKETS - 100A46 - Joint Way International, Inc.
Joint Way International, Inc.
Specs
Pitch 80 (1"); 100 (1 1/4")
Number of Teeth 46
O.D. 19.02 inch (483 mm)
View Details
Roller Chain Sprockets - 10275 - Torque Transmission
Specs
Pitch 20 / 1.598
Number of Teeth 20
Bore 0.5000 inch (12.7 mm)
View Details