U.S. Tsubaki Power Transmission, LLC No. 40 - 1/2" Pitch - Plain Bore Sprockets 40A57

Description
No. 40, A Plate, .719" plain bore All dimensions are nominal values and for reference only
Description
No. 40, A Plate, .719" plain bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 40 - 1/2
Wheeling, IL, United States
No. 40 - 1/2" Pitch - Plain Bore Sprockets
40A57
No. 40 - 1/2" Pitch - Plain Bore Sprockets 40A57
No. 40, A Plate, .719" plain bore All dimensions are nominal values and for reference only

No. 40, A Plate, .719" plain bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 40A57
Product Name No. 40 - 1/2" Pitch - Plain Bore Sprockets
Pitch 41 (1/2"); 40 (1/2")
Hub Style Type A (Hubless)
Number of Teeth 57
Unlock Full Specs
to access all available technical data

Similar Products

9 Teeth, 0.125
Specs
Pitch 0.185 (SIZE 19)
Material Metal
Number of Teeth 9
View Details
Double Single Sprockets &Single Type C Sprockets No.80 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 80 (1")
Material Steel
Hub Style Type A (Hubless); Type C (Hub Both Sides)
View Details
Single Pitch Sprocket Idlers - AG2437-LLL - Aetna Bearing Company
Specs
Material Steel
Number of Teeth 15
Bore 0.7500 inch (19.05 mm)
View Details
Sprocket Number 110 - 110C9 - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
Pitch 6.000 in
Hub Style Type C (Hub Both Sides)
Number of Teeth 9
View Details