U.S. Tsubaki Power Transmission, LLC No. 40 - 1/2" Pitch - Plain Bore Sprockets 40A36

Description
No. 40, A Plate, .594" plain bore All dimensions are nominal values and for reference only
Description
No. 40, A Plate, .594" plain bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 40 - 1/2
Wheeling, IL, United States
No. 40 - 1/2" Pitch - Plain Bore Sprockets
40A36
No. 40 - 1/2" Pitch - Plain Bore Sprockets 40A36
No. 40, A Plate, .594" plain bore All dimensions are nominal values and for reference only

No. 40, A Plate, .594" plain bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 40A36
Product Name No. 40 - 1/2" Pitch - Plain Bore Sprockets
Pitch 41 (1/2"); 40 (1/2")
Material Steel - Hardened
Hub Style Type A (Hubless)
Number of Teeth 36
Unlock Full Specs
to access all available technical data

Similar Products

0.1475 Pitch, Nylatron GS Roller Chain, 3 ft - A 6M 7-MT-003 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch Miniature (0.1475")
Material Nylatron GS
Number of Teeth 7
View Details
Stock Sprockets No.160-2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 160 (2")
Hub Style Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth 13 to 60
View Details
LSB Sprockets -  - Linn Gear Co.
Linn Gear Co.
Specs
Pitch Subminiature (<0.1475") (optional feature); Miniature (0.1475") (optional feature); 25 (1/4") (optional feature); 35 (3/8") (optional feature); 41 (1/2") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature); 180 (2 1/4") (optional feature); 200 (2 1/2") (optional feature); 240 (3") (optional feature); 320 (4") (optional feature); 400 (5") (optional feature)
Material Steel - Hardened; Steel - Stainless; Steel
Hub Style Type A (Hubless) (optional feature); Type B (Hub One Side) (optional feature)
View Details
Single Pitch Sprocket Idlers - AG2416-A - Aetna Bearing Company
Specs
Number of Teeth 17
Bore 0.5160 inch (13.11 mm)
Hub Diameter 0.9270 inch (23.55 mm)
View Details