U.S. Tsubaki Power Transmission, LLC No. 25 - 1/4" Pitch - Plain Bore Sprockets 25B40

Description
No. 25, B Style, .500" plain bore All dimensions are nominal values and for reference only
Description
No. 25, B Style, .500" plain bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 25 - 1/4
Wheeling, IL, United States
No. 25 - 1/4" Pitch - Plain Bore Sprockets
25B40
No. 25 - 1/4" Pitch - Plain Bore Sprockets 25B40
No. 25, B Style, .500" plain bore All dimensions are nominal values and for reference only

No. 25, B Style, .500" plain bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 25B40
Product Name No. 25 - 1/4" Pitch - Plain Bore Sprockets
Pitch 25 (1/4")
Hub Style Type B (Hub One Side)
Number of Teeth 40
Bore 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.1475 Pitch, 23 Teeth, 0.25
Specs
Pitch Miniature (0.1475")
Material Nylatron GS
Number of Teeth 23
View Details
Double Single Sprockets &Single Type C Sprockets No.100 -  - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 100 (1 1/4")
Material Steel
Hub Style Type A (Hubless); Type C (Hub Both Sides)
View Details
LSB Sprockets -  - Linn Gear Co.
Linn Gear Co.
Specs
Pitch Subminiature (<0.1475") (optional feature); Miniature (0.1475") (optional feature); 25 (1/4") (optional feature); 35 (3/8") (optional feature); 41 (1/2") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature); 180 (2 1/4") (optional feature); 200 (2 1/2") (optional feature); 240 (3") (optional feature); 320 (4") (optional feature); 400 (5") (optional feature)
Material Steel - Hardened; Steel - Stainless; Steel
Hub Style Type A (Hubless) (optional feature); Type B (Hub One Side) (optional feature)
View Details
Heavy Duty Extended Pitch Sprocket Idlers - AG2565-3AF - Aetna Bearing Company
Specs
Number of Teeth 8
Bore 0.6430 inch (16.33 mm)
Hub Diameter 0.9688 inch (24.61 mm)
View Details