All dimensions are nominal values and for reference only
| U.S. Tsubaki Power Transmission, LLC | |
|---|---|
| Product Category | ANSI Roller Chain Sprockets |
| Product Number | 344SXXC30 |
| Product Name | Sprocket Number 344SXX |
| Pitch | 240 (3") |
| Hub Style | Type C (Hub Both Sides) |
| Number of Teeth | 30 |
| Bore | 6.5 inch (165 mm) |