U.S. Tsubaki Power Transmission, LLC No. 35 - 3/8" Pitch - Plain Bore Sprockets 35A48

Description
No. 35, A Plate, .594" plain bore All dimensions are nominal values and for reference only
Description
No. 35, A Plate, .594" plain bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 35 - 3/8
Wheeling, IL, United States
No. 35 - 3/8" Pitch - Plain Bore Sprockets
35A48
No. 35 - 3/8" Pitch - Plain Bore Sprockets 35A48
No. 35, A Plate, .594" plain bore All dimensions are nominal values and for reference only

No. 35, A Plate, .594" plain bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 35A48
Product Name No. 35 - 3/8" Pitch - Plain Bore Sprockets
Pitch 35 (3/8")
Material Steel - Hardened
Hub Style Type A (Hubless)
Number of Teeth 48
Unlock Full Specs
to access all available technical data

Similar Products

24 Teeth, .3125
Specs
Pitch 0.353 (SIZE 14)
Material Plastic; Plastic
Number of Teeth 24
View Details
Sprockets With Split Taper Bushing No.140 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 140 (1 3/4")
Hub Style Type B (Hub One Side); Type C (Hub Both Sides); Tapered Bushing
Number of Teeth 11 to 80
View Details
Heavy Duty Extended Pitch Sprocket Idlers - AG2565-2AF - Aetna Bearing Company
Specs
Number of Teeth 8
Bore 0.6430 inch (16.33 mm)
Hub Diameter 1.19 inch (30.16 mm)
View Details
No. 140 - 1 3/4
Specs
Pitch 140 (1 3/4")
Hub Style Type B (Hub One Side)
Number of Teeth 26
View Details