U.S. Tsubaki Power Transmission, LLC No. 25 - 1/4" Pitch - Plain Bore Sprockets 25B19

Description
No. 25, B Style, .250" plain bore All dimensions are nominal values and for reference only
Description
No. 25, B Style, .250" plain bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 25 - 1/4
Wheeling, IL, United States
No. 25 - 1/4" Pitch - Plain Bore Sprockets
25B19
No. 25 - 1/4" Pitch - Plain Bore Sprockets 25B19
No. 25, B Style, .250" plain bore All dimensions are nominal values and for reference only

No. 25, B Style, .250" plain bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 25B19
Product Name No. 25 - 1/4" Pitch - Plain Bore Sprockets
Pitch 25 (1/4")
Hub Style Type B (Hub One Side)
Number of Teeth 19
Bore 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sprockets With Split Taper Bushing No.160 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 160 (2")
Hub Style Type B (Hub One Side); Type C (Hub Both Sides); Tapered Bushing
Number of Teeth 11 to 80
View Details
25 Teeth, 0.25
Specs
Pitch 0.167 (SIZE 21)
Material Plastic; Plastic
Number of Teeth 25
View Details
Sprockets - CS4002 - Fenner Drives
Fenner Drives
Specs
Pitch 2.72
Material Plastic Teeth with Metal Insert
Idler Bearing Ball Bearing
View Details
Single Pitch Sprocket Idlers - AG2318-A - Aetna Bearing Company
Specs
Number of Teeth 18
Bore 0.5160 inch (13.11 mm)
Hub Diameter 0.7500 inch (19.05 mm)
View Details