U.S. Tsubaki Power Transmission, LLC No. 35 - 3/8" Pitch - TAPER-LOCK® Sprockets 35BTL18

Description
No. 35, B Style, Taper-Lock® Has recessed groove in hub for chain clearance All dimensions are nominal values and for reference only
Description
No. 35, B Style, Taper-Lock® Has recessed groove in hub for chain clearance All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 35 - 3/8
Wheeling, IL, United States
No. 35 - 3/8" Pitch - TAPER-LOCK® Sprockets
35BTL18
No. 35 - 3/8" Pitch - TAPER-LOCK® Sprockets 35BTL18
No. 35, B Style, Taper-Lock® Has recessed groove in hub for chain clearance All dimensions are nominal values and for reference only

No. 35, B Style, Taper-Lock®
Has recessed groove in hub for chain clearance
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 35BTL18
Product Name No. 35 - 3/8" Pitch - TAPER-LOCK® Sprockets
Pitch 35 (3/8")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 18
Bore 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sprockets With Split Taper Bushing No.60-3/No.80 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 60 (3/4")
Hub Style Type B (Hub One Side); Tapered Bushing
Number of Teeth 13 to 68
View Details
0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 49
View Details
Sprockets - CS5002 - Fenner Drives
Fenner Drives
Specs
Pitch 3.01
Material Plastic Teeth with Metal Insert
Idler Bearing Ball Bearing
View Details
Extended Pitch Sprocket Idlers - AG2419 - Aetna Bearing Company
Specs
Number of Teeth 11
Bore 0.6430 inch (16.33 mm)
Hub Diameter 0.9270 inch (23.55 mm)
View Details