U.S. Tsubaki Power Transmission, LLC No. 35 - 3/8" Pitch - Finished Bore Sprockets 35B45FL

Description
No. 35, B Style, .750" Finished Bore All dimensions are nominal values and for reference only
Description
No. 35, B Style, .750" Finished Bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 35 - 3/8
Wheeling, IL, United States
No. 35 - 3/8" Pitch - Finished Bore Sprockets
35B45FL
No. 35 - 3/8" Pitch - Finished Bore Sprockets 35B45FL
No. 35, B Style, .750" Finished Bore All dimensions are nominal values and for reference only

No. 35, B Style, .750" Finished Bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 35B45FL
Product Name No. 35 - 3/8" Pitch - Finished Bore Sprockets
Pitch 35 (3/8")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 45
Bore 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 70
View Details
Stock Sprockets No.80-2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 80 (1")
Hub Style Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth 10 to 95
View Details
Sprockets - CS8002 - Fenner Drives
Fenner Drives
Specs
Pitch 3.86
Material Plastic Teeth with Metal Insert
Idler Bearing Ball Bearing
View Details
Sprocket Number 102 1/2 - 102 1/2A9 - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
Pitch 4.040 in
Hub Style Type A (Hubless)
Number of Teeth 9
View Details