U.S. Tsubaki Power Transmission, LLC No. 25 - 1/4" Pitch - Plain Bore Sprockets 25A54

Description
No. 25, A plate, .500" plain bore All dimensions are nominal values and for reference only
Description
No. 25, A plate, .500" plain bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 25 - 1/4
Wheeling, IL, United States
No. 25 - 1/4" Pitch - Plain Bore Sprockets
25A54
No. 25 - 1/4" Pitch - Plain Bore Sprockets 25A54
No. 25, A plate, .500" plain bore All dimensions are nominal values and for reference only

No. 25, A plate, .500" plain bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 25A54
Product Name No. 25 - 1/4" Pitch - Plain Bore Sprockets
Pitch 25 (1/4")
Hub Style Type A (Hubless)
Number of Teeth 54
Bore 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stock Sprockets No.41 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 41 (1/2")
Hub Style Type A (Hubless); Type B (Hub One Side)
Number of Teeth 6 to 112
View Details
16 Teeth, 0.3125
Specs
Pitch 0.286 (SIZE 18)
Material Metal
Number of Teeth 16
View Details
Sprockets - CS5002 - Fenner Drives
Fenner Drives
Specs
Pitch 3.01
Material Plastic Teeth with Metal Insert
Idler Bearing Ball Bearing
View Details
Q-bushed Sprockets - 100E48 - Joint Way International, Inc.
Joint Way International, Inc.
Specs
Pitch 80 (1"); 100 (1 1/4")
Number of Teeth 48
Bore 3.5 inch (88.9 mm)
View Details