U.S. Tsubaki Power Transmission, LLC No. 35 - 3/8" Pitch - Finished Bore Sprockets 35B60FJ

Description
No. 35, B Style, .625" Finished Bore All dimensions are nominal values and for reference only
Description
No. 35, B Style, .625" Finished Bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 35 - 3/8
Wheeling, IL, United States
No. 35 - 3/8" Pitch - Finished Bore Sprockets
35B60FJ
No. 35 - 3/8" Pitch - Finished Bore Sprockets 35B60FJ
No. 35, B Style, .625" Finished Bore All dimensions are nominal values and for reference only

No. 35, B Style, .625" Finished Bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 35B60FJ
Product Name No. 35 - 3/8" Pitch - Finished Bore Sprockets
Pitch 35 (3/8")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 60
Bore 0.6250 inch (15.87 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 66
View Details
Sprockets With Split Taper Bushing No.35/No.41 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 35 (3/8"); 40 (1/2")
Hub Style Type B (Hub One Side); Tapered Bushing
Number of Teeth 12 to 112
View Details
Sprockets -  - Linn Gear Co.
Linn Gear Co.
Specs
Pitch Subminiature (<0.1475") (optional feature); Miniature (0.1475") (optional feature); 25 (1/4") (optional feature); 35 (3/8") (optional feature); 41 (1/2") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature); 180 (2 1/4") (optional feature); 200 (2 1/2") (optional feature); 240 (3") (optional feature); 320 (4") (optional feature); 400 (5") (optional feature)
Material Steel - Hardened; Steel - Stainless; Steel
Hub Style Type A (Hubless) (optional feature); Type B (Hub One Side) (optional feature)
View Details
Heavy Duty Extended Pitch Sprocket Idlers - AG2565-3AF - Aetna Bearing Company
Specs
Number of Teeth 8
Bore 0.6430 inch (16.33 mm)
Hub Diameter 0.9688 inch (24.61 mm)
View Details