U.S. Tsubaki Power Transmission, LLC No. 35 - 3/8" Pitch - Finished Bore Sprockets 35B17F-1

Description
No. 35, B Style, 1.00" Finished Bore All dimensions are nominal values and for reference only
Description
No. 35, B Style, 1.00" Finished Bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 35 - 3/8
Wheeling, IL, United States
No. 35 - 3/8" Pitch - Finished Bore Sprockets
35B17F-1
No. 35 - 3/8" Pitch - Finished Bore Sprockets 35B17F-1
No. 35, B Style, 1.00" Finished Bore All dimensions are nominal values and for reference only

No. 35, B Style, 1.00" Finished Bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 35B17F-1
Product Name No. 35 - 3/8" Pitch - Finished Bore Sprockets
Pitch 35 (3/8")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 17
Bore 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sprockets With Split Taper Bushing No.50 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 50 (5/8")
Hub Style Type B (Hub One Side); Tapered Bushing
Number of Teeth 11 to 112
View Details
48 Teeth, 0.3125
Specs
Pitch 0.185 (SIZE 19)
Material Metal
Number of Teeth 48
View Details
Detachable Link Sprocket Idlers - AG2426-A - Aetna Bearing Company
Specs
Number of Teeth 6
Bore 0.5160 inch (13.11 mm)
Hub Diameter 0.9000 inch (22.86 mm)
View Details
Roller Chain Sprockets - 10218-AA - Torque Transmission
Specs
Pitch 14 / 1.123
Shaft Mounting Set Screw
Number of Teeth 14
View Details