U.S. Tsubaki Power Transmission, LLC No. 25 - 1/4" Pitch - Stainless Steel Sprockets 25B28SS

Description
No. 25, B Style, .3750" plain bore SS All dimensions are nominal values and for reference only
Description
No. 25, B Style, .3750" plain bore SS All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 25 - 1/4
Wheeling, IL, United States
No. 25 - 1/4" Pitch - Stainless Steel Sprockets
25B28SS
No. 25 - 1/4" Pitch - Stainless Steel Sprockets 25B28SS
No. 25, B Style, .3750" plain bore SS All dimensions are nominal values and for reference only

No. 25, B Style, .3750" plain bore SS
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 25B28SS
Product Name No. 25 - 1/4" Pitch - Stainless Steel Sprockets
Pitch 25 (1/4")
Material Steel - Stainless
Hub Style Type B (Hub One Side)
Number of Teeth 28
Bore 0.3750 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stock Sprockets No.200 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 200 (2 1/2")
Hub Style Type A (Hubless); Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth 10 to 60
View Details
0.25 (#25) Pitch, 36 Teeth, 0.375
Specs
Pitch 25 (1/4")
Material Plastic; Acetal Resin, White
Number of Teeth 36
View Details
Sprocket Number 102 1/2 - 102 1/2C16 - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
Pitch 4.040 in
Hub Style Type C (Hub Both Sides)
Number of Teeth 16
View Details
60T, 25P Sprocket - 1476 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type A (Hubless)
View Details