U.S. Tsubaki Power Transmission, LLC No. 25 - 1/4" Pitch - Plain Bore Sprockets 25B21

Description
No. 25, B Style, .250" plain bore All dimensions are nominal values and for reference only
Description
No. 25, B Style, .250" plain bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 25 - 1/4
Wheeling, IL, United States
No. 25 - 1/4" Pitch - Plain Bore Sprockets
25B21
No. 25 - 1/4" Pitch - Plain Bore Sprockets 25B21
No. 25, B Style, .250" plain bore All dimensions are nominal values and for reference only

No. 25, B Style, .250" plain bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 25B21
Product Name No. 25 - 1/4" Pitch - Plain Bore Sprockets
Pitch 25 (1/4")
Hub Style Type B (Hub One Side)
Number of Teeth 21
Bore 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stock Sprockets No.40 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 40 (1/2")
Hub Style Type A (Hubless); Type B (Hub One Side)
Number of Teeth 8 to 112
View Details
0.1227 Pitch, 15 Teeth, 1/4
Specs
Pitch Subminiature (<0.1475")
Material Plastic; Acetal Resin, Black
Number of Teeth 15
View Details
10T 25P Sprocket w/ Hub - 2371 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type B (Hub One Side)
View Details
No. 100 - 1 1/4
Specs
Pitch 100 (1 1/4")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
View Details