U.S. Tsubaki Power Transmission, LLC No. 35 - 3/8" Pitch - Plain Bore Sprockets 35A15

Description
No. 35, A Plate, .500" plain bore All dimensions are nominal values and for reference only
Description
No. 35, A Plate, .500" plain bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 35 - 3/8
Wheeling, IL, United States
No. 35 - 3/8" Pitch - Plain Bore Sprockets
35A15
No. 35 - 3/8" Pitch - Plain Bore Sprockets 35A15
No. 35, A Plate, .500" plain bore All dimensions are nominal values and for reference only

No. 35, A Plate, .500" plain bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 35A15
Product Name No. 35 - 3/8" Pitch - Plain Bore Sprockets
Pitch 35 (3/8")
Material Steel - Hardened
Hub Style Type A (Hubless)
Number of Teeth 15
Unlock Full Specs
to access all available technical data

Similar Products

Stock Sprockets No.240 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 240 (3")
Hub Style Type A (Hubless); Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth 10 to 60
View Details
36 Teeth, .3125
Specs
Pitch 0.185 (SIZE 19)
Material Plastic; Plastic
Number of Teeth 36
View Details
Sprockets - CS8002 - Fenner Drives
Fenner Drives
Specs
Pitch 3.86
Material Plastic Teeth with Metal Insert
Idler Bearing Ball Bearing
View Details
Single Pitch Sprocket Idlers - AG2318-25 - Aetna Bearing Company
Specs
Number of Teeth 18
Bore 0.6430 inch (16.33 mm)
Hub Diameter 0.7500 inch (19.05 mm)
View Details