U.S. Tsubaki Power Transmission, LLC No. 35 - 3/8" Pitch - Stainless Steel Sprockets 35B24SS

Description
No. 35, B Style, .500" plain bore SS All dimensions are nominal values and for reference only
Description
No. 35, B Style, .500" plain bore SS All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 35 - 3/8
Wheeling, IL, United States
No. 35 - 3/8" Pitch - Stainless Steel Sprockets
35B24SS
No. 35 - 3/8" Pitch - Stainless Steel Sprockets 35B24SS
No. 35, B Style, .500" plain bore SS All dimensions are nominal values and for reference only

No. 35, B Style, .500" plain bore SS
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 35B24SS
Product Name No. 35 - 3/8" Pitch - Stainless Steel Sprockets
Pitch 35 (3/8")
Material Steel - Stainless
Hub Style Type B (Hub One Side)
Number of Teeth 24
Bore 1.38 inch (34.92 mm)
Unlock Full Specs
to access all available technical data

Similar Products

10 Teeth, 0.1875
Specs
Pitch 0.167 (SIZE 21)
Material Plastic; Plastic
Number of Teeth 10
View Details
Stock Sprockets No.35-2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 35 (3/8")
Hub Style Type B (Hub One Side)
Number of Teeth 12 to 102
View Details
Sprockets -  - Linn Gear Co.
Linn Gear Co.
Specs
Pitch Subminiature (<0.1475") (optional feature); Miniature (0.1475") (optional feature); 25 (1/4") (optional feature); 35 (3/8") (optional feature); 41 (1/2") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature); 180 (2 1/4") (optional feature); 200 (2 1/2") (optional feature); 240 (3") (optional feature); 320 (4") (optional feature); 400 (5") (optional feature)
Material Steel - Hardened; Steel - Stainless; Steel
Hub Style Type A (Hubless) (optional feature); Type B (Hub One Side) (optional feature)
View Details
Single Pitch Sprocket Idlers - AG2416-A9 - Aetna Bearing Company
Specs
Number of Teeth 17
Bore 0.5160 inch (13.11 mm)
Hub Diameter 0.9270 inch (23.55 mm)
View Details