U.S. Tsubaki Power Transmission, LLC No. 40 - 1/2" Pitch - Plain Bore Sprockets 40A96

Description
No. 40, A Plate, .938" plain bore All dimensions are nominal values and for reference only
Description
No. 40, A Plate, .938" plain bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 40 - 1/2
Wheeling, IL, United States
No. 40 - 1/2" Pitch - Plain Bore Sprockets
40A96
No. 40 - 1/2" Pitch - Plain Bore Sprockets 40A96
No. 40, A Plate, .938" plain bore All dimensions are nominal values and for reference only

No. 40, A Plate, .938" plain bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 40A96
Product Name No. 40 - 1/2" Pitch - Plain Bore Sprockets
Pitch 41 (1/2"); 40 (1/2")
Material Steel - Hardened
Hub Style Type A (Hubless)
Number of Teeth 96
Unlock Full Specs
to access all available technical data

Similar Products

0.1475 Pitch, 15 Teeth, 0.1875
Specs
Pitch Miniature (0.1475")
Material Nylatron GS
Number of Teeth 15
View Details
Sprockets with QD Bushings No.80 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 80 (1")
Hub Style QD Bushing
Number of Teeth 11 to 112
View Details
Roller Chain Sprockets - 120E21 - Martin Sprocket & Gear, Inc.
Martin Sprocket & Gear, Inc.
Specs
Pitch 120 (1 1/2")
Material Steel
Hub Style Tapered Bushing
View Details
Sprockets -  - Linn Gear Co.
Linn Gear Co.
Specs
Pitch Subminiature (<0.1475") (optional feature); Miniature (0.1475") (optional feature); 25 (1/4") (optional feature); 35 (3/8") (optional feature); 41 (1/2") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature); 180 (2 1/4") (optional feature); 200 (2 1/2") (optional feature); 240 (3") (optional feature); 320 (4") (optional feature); 400 (5") (optional feature)
Material Steel - Hardened; Steel - Stainless; Steel
Hub Style Type A (Hubless) (optional feature); Type B (Hub One Side) (optional feature)
View Details