U.S. Tsubaki Power Transmission, LLC No. 35 - 3/8" Pitch - Plain Bore Sprockets 35B35

Description
No. 35, B Style, .625" plain bore All dimensions are nominal values and for reference only
Description
No. 35, B Style, .625" plain bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 35 - 3/8
Wheeling, IL, United States
No. 35 - 3/8" Pitch - Plain Bore Sprockets
35B35
No. 35 - 3/8" Pitch - Plain Bore Sprockets 35B35
No. 35, B Style, .625" plain bore All dimensions are nominal values and for reference only

No. 35, B Style, .625" plain bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 35B35
Product Name No. 35 - 3/8" Pitch - Plain Bore Sprockets
Pitch 35 (3/8")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 35
Bore 0.6250 inch (15.87 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Double Single Sprockets &Single Type C Sprockets No.60 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 60 (3/4")
Material Steel
Hub Style Type A (Hubless); Type C (Hub Both Sides)
View Details
48 Teeth, .495
Specs
Pitch 0.353 (SIZE 14)
Material Plastic; Plastic
Number of Teeth 48
View Details
Sprockets - CS5002 - Fenner Drives
Fenner Drives
Specs
Pitch 3.01
Material Plastic Teeth with Metal Insert
Idler Bearing Ball Bearing
View Details
Q-bushed Sprockets - 100F72 - Joint Way International, Inc.
Joint Way International, Inc.
Specs
Pitch 80 (1"); 100 (1 1/4")
Number of Teeth 72
Bore 3.94 inch (100 mm)
View Details