No. 35, B Style, .3750" plain bore SS
Has recessed groove in hub for chain clearance
All dimensions are nominal values and for reference only
| U.S. Tsubaki Power Transmission, LLC | |
|---|---|
| Product Category | ANSI Roller Chain Sprockets |
| Product Number | 35B10SS |
| Product Name | No. 35 - 3/8" Pitch - Stainless Steel Sprockets |
| Pitch | 35 (3/8") |
| Material | Steel - Stainless |
| Hub Style | Type B (Hub One Side) |
| Number of Teeth | 10 |
| Bore | 0.5630 inch (14.3 mm) |