U.S. Tsubaki Power Transmission, LLC No. 35 - 3/8" Pitch - Plain Bore Sprockets 35B17

Description
No. 35, B Style, .500" plain bore All dimensions are nominal values and for reference only
Description
No. 35, B Style, .500" plain bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 35 - 3/8
Wheeling, IL, United States
No. 35 - 3/8" Pitch - Plain Bore Sprockets
35B17
No. 35 - 3/8" Pitch - Plain Bore Sprockets 35B17
No. 35, B Style, .500" plain bore All dimensions are nominal values and for reference only

No. 35, B Style, .500" plain bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 35B17
Product Name No. 35 - 3/8" Pitch - Plain Bore Sprockets
Pitch 35 (3/8")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 17
Bore 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

30 Teeth, .3125
Specs
Pitch 0.185 (SIZE 19)
Material Plastic; Plastic
Number of Teeth 30
View Details
Sprockets With Split Taper Bushing No.35/No.41 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 35 (3/8"); 40 (1/2")
Hub Style Type B (Hub One Side); Tapered Bushing
Number of Teeth 12 to 112
View Details
Roller Chain Sprockets - 10788 - Torque Transmission
Specs
Pitch 48 / 3.822
Number of Teeth 48
Bore 0.3937 inch (10 mm)
View Details
48T, 25P Sprocket - 1475 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type A (Hubless)
View Details