U.S. Tsubaki Power Transmission, LLC No. 35 - 3/8" Pitch - Finished Bore Sprockets 35B48F-1B

Description
No. 35, B Style, 1.125" Finished Bore All dimensions are nominal values and for reference only
Description
No. 35, B Style, 1.125" Finished Bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 35 - 3/8
Wheeling, IL, United States
No. 35 - 3/8" Pitch - Finished Bore Sprockets
35B48F-1B
No. 35 - 3/8" Pitch - Finished Bore Sprockets 35B48F-1B
No. 35, B Style, 1.125" Finished Bore All dimensions are nominal values and for reference only

No. 35, B Style, 1.125" Finished Bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 35B48F-1B
Product Name No. 35 - 3/8" Pitch - Finished Bore Sprockets
Pitch 35 (3/8")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 48
Bore 1.12 inch (28.57 mm)
Unlock Full Specs
to access all available technical data

Similar Products

24 Teeth, 0.5
Specs
Pitch 0.286 (SIZE 18)
Material Plastic; Plastic
Number of Teeth 24
View Details
Sprockets with QD Bushings No.50 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 50 (5/8")
Hub Style QD Bushing
Number of Teeth 12 to 112
View Details
WELD-ON SPROCKETS - 100Y26 - Joint Way International, Inc.
Joint Way International, Inc.
Specs
Pitch 80 (1"); 100 (1 1/4")
Number of Teeth 26
View Details
Roller Chain Sprockets - 10722 - Torque Transmission
Specs
Pitch 17 / 1.360
Number of Teeth 17
Bore 0.2362 inch (6 mm)
View Details