U.S. Tsubaki Power Transmission, LLC No. 25 - 1/4" Pitch - Stainless Steel Sprockets 25B21SS

Description
No. 25, B Style, .250" plain bore SS All dimensions are nominal values and for reference only
Description
No. 25, B Style, .250" plain bore SS All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 25 - 1/4
Wheeling, IL, United States
No. 25 - 1/4" Pitch - Stainless Steel Sprockets
25B21SS
No. 25 - 1/4" Pitch - Stainless Steel Sprockets 25B21SS
No. 25, B Style, .250" plain bore SS All dimensions are nominal values and for reference only

No. 25, B Style, .250" plain bore SS
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 25B21SS
Product Name No. 25 - 1/4" Pitch - Stainless Steel Sprockets
Pitch 25 (1/4")
Material Steel - Stainless
Hub Style Type B (Hub One Side)
Number of Teeth 21
Bore 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.1475 Pitch, 7 Teeth, 0.093
Specs
Pitch Miniature (0.1475")
Material Nylatron GS
Number of Teeth 7
View Details
Taper Bore Sprockets No.60-2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 60 (3/4")
Hub Style Type A (Hubless); Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth 13 to 95
View Details
Sprockets - CS4002 - Fenner Drives
Fenner Drives
Specs
Pitch 2.72
Material Plastic Teeth with Metal Insert
Idler Bearing Ball Bearing
View Details
No. 100 - 1 1/4
Specs
Pitch 100 (1 1/4")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
View Details