U.S. Tsubaki Power Transmission, LLC No. 35 - 3/8" Pitch - Plain Bore Sprockets 35A84

Description
No. 35, A Plate, .719" plain bore All dimensions are nominal values and for reference only
Description
No. 35, A Plate, .719" plain bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 35 - 3/8
Wheeling, IL, United States
No. 35 - 3/8" Pitch - Plain Bore Sprockets
35A84
No. 35 - 3/8" Pitch - Plain Bore Sprockets 35A84
No. 35, A Plate, .719" plain bore All dimensions are nominal values and for reference only

No. 35, A Plate, .719" plain bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 35A84
Product Name No. 35 - 3/8" Pitch - Plain Bore Sprockets
Pitch 35 (3/8")
Material Steel - Hardened
Hub Style Type A (Hubless)
Number of Teeth 84
Unlock Full Specs
to access all available technical data

Similar Products

25 Teeth, 0.245
Specs
Pitch 0.167 (SIZE 21)
Material Plastic; Plastic
Number of Teeth 25
View Details
Sprockets With Split Taper Bushing No.40-3 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 40 (1/2")
Hub Style Type B (Hub One Side); Tapered Bushing
Number of Teeth 18 to 102
View Details
Sprockets -  - Linn Gear Co.
Linn Gear Co.
Specs
Pitch Subminiature (<0.1475") (optional feature); Miniature (0.1475") (optional feature); 25 (1/4") (optional feature); 35 (3/8") (optional feature); 41 (1/2") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature); 180 (2 1/4") (optional feature); 200 (2 1/2") (optional feature); 240 (3") (optional feature); 320 (4") (optional feature); 400 (5") (optional feature)
Material Steel - Hardened; Steel - Stainless; Steel
Hub Style Type A (Hubless) (optional feature); Type B (Hub One Side) (optional feature)
View Details
Single Pitch Sprocket Idlers - AG2416-A9 - Aetna Bearing Company
Specs
Number of Teeth 17
Bore 0.5160 inch (13.11 mm)
Hub Diameter 0.9270 inch (23.55 mm)
View Details