U.S. Tsubaki Power Transmission, LLC No. 35 - 3/8" Pitch - Stainless Steel Sprockets 35B9SS

Description
No. 35, B Style, .3750" plain bore SS Has recessed groove in hub for chain clearance All dimensions are nominal values and for reference only
Description
No. 35, B Style, .3750" plain bore SS Has recessed groove in hub for chain clearance All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 35 - 3/8
Wheeling, IL, United States
No. 35 - 3/8" Pitch - Stainless Steel Sprockets
35B9SS
No. 35 - 3/8" Pitch - Stainless Steel Sprockets 35B9SS
No. 35, B Style, .3750" plain bore SS Has recessed groove in hub for chain clearance All dimensions are nominal values and for reference only

No. 35, B Style, .3750" plain bore SS
Has recessed groove in hub for chain clearance
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 35B9SS
Product Name No. 35 - 3/8" Pitch - Stainless Steel Sprockets
Pitch 35 (3/8")
Material Steel - Stainless
Hub Style Type B (Hub One Side)
Number of Teeth 9
Bore 0.3750 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sprockets with QD Bushings No.200 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 200 (2 1/2")
Hub Style QD Bushing
Number of Teeth 12 to 60
View Details
0.25 (#25) Pitch, 15 Teeth, 0.25
Specs
Pitch 25 (1/4")
Number of Teeth 15
Bore 0.2500 inch (6.35 mm)
View Details
WELD-ON SPROCKETS - 100Y24 - Joint Way International, Inc.
Joint Way International, Inc.
Specs
Pitch 80 (1"); 100 (1 1/4")
Number of Teeth 24
View Details
Single Pitch Sprocket Idlers - AG2437-9 - Aetna Bearing Company
Specs
Material Steel
Number of Teeth 15
Bore 0.6430 inch (16.33 mm)
View Details