U.S. Tsubaki Power Transmission, LLC Sprocket Number 4004 4004A12

Description
All dimensions are nominal values and for reference only
Description
All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
Sprocket Number 4004 - 4004A12 - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
Sprocket Number 4004
4004A12
Sprocket Number 4004 4004A12
All dimensions are nominal values and for reference only

All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 4004A12
Product Name Sprocket Number 4004
Pitch 9.000 in
Unlock Full Specs
to access all available technical data

Similar Products

10 Teeth, 0.25
Specs
Pitch 0.185 (SIZE 19)
Material Metal
Number of Teeth 10
View Details
Taper Bore Sprockets No.40-2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 40 (1/2")
Hub Style Type A (Hubless); Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth 15 to 102
View Details
LSB Sprockets -  - Linn Gear Co.
Linn Gear Co.
Specs
Pitch Subminiature (<0.1475") (optional feature); Miniature (0.1475") (optional feature); 25 (1/4") (optional feature); 35 (3/8") (optional feature); 41 (1/2") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature); 180 (2 1/4") (optional feature); 200 (2 1/2") (optional feature); 240 (3") (optional feature); 320 (4") (optional feature); 400 (5") (optional feature)
Material Steel - Hardened; Steel - Stainless; Steel
Hub Style Type A (Hubless) (optional feature); Type B (Hub One Side) (optional feature)
View Details
Single Pitch Sprocket Idlers - AG2416-AP - Aetna Bearing Company
Specs
Number of Teeth 17
Bore 0.5160 inch (13.11 mm)
Hub Diameter 1.12 inch (28.57 mm)
View Details