U.S. Tsubaki Power Transmission, LLC No. 35 - 3/8" Pitch - Finished Bore Sprockets 35B28F-1

Description
No. 35, B Style, 1.00" Finished Bore All dimensions are nominal values and for reference only
Description
No. 35, B Style, 1.00" Finished Bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 35 - 3/8
Wheeling, IL, United States
No. 35 - 3/8" Pitch - Finished Bore Sprockets
35B28F-1
No. 35 - 3/8" Pitch - Finished Bore Sprockets 35B28F-1
No. 35, B Style, 1.00" Finished Bore All dimensions are nominal values and for reference only

No. 35, B Style, 1.00" Finished Bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 35B28F-1
Product Name No. 35 - 3/8" Pitch - Finished Bore Sprockets
Pitch 35 (3/8")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 28
Bore 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

22 Teeth, .250
Specs
Pitch 0.185 (SIZE 19)
Material Plastic; Plastic
Number of Teeth 22
View Details
Stock Sprockets No.35-3 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 35 (3/8")
Hub Style Type B (Hub One Side)
Number of Teeth 13 to 102
View Details
Sprockets -  - Linn Gear Co.
Linn Gear Co.
Specs
Pitch Subminiature (<0.1475") (optional feature); Miniature (0.1475") (optional feature); 25 (1/4") (optional feature); 35 (3/8") (optional feature); 41 (1/2") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature); 180 (2 1/4") (optional feature); 200 (2 1/2") (optional feature); 240 (3") (optional feature); 320 (4") (optional feature); 400 (5") (optional feature)
Material Steel - Hardened; Steel - Stainless; Steel
Hub Style Type A (Hubless) (optional feature); Type B (Hub One Side) (optional feature)
View Details
Extended Pitch Sprocket Idlers - AG2419-C - Aetna Bearing Company
Specs
Number of Teeth 11
Bore 0.5160 inch (13.11 mm)
Hub Diameter 0.9270 inch (23.55 mm)
View Details