U.S. Tsubaki Power Transmission, LLC No. 25 - 1/4" Pitch - Plain Bore Sprockets 25A22

Description
No. 25, A plate, .375" plain bore All dimensions are nominal values and for reference only
Description
No. 25, A plate, .375" plain bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 25 - 1/4
Wheeling, IL, United States
No. 25 - 1/4" Pitch - Plain Bore Sprockets
25A22
No. 25 - 1/4" Pitch - Plain Bore Sprockets 25A22
No. 25, A plate, .375" plain bore All dimensions are nominal values and for reference only

No. 25, A plate, .375" plain bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 25A22
Product Name No. 25 - 1/4" Pitch - Plain Bore Sprockets
Pitch 25 (1/4")
Hub Style Type A (Hubless)
Number of Teeth 22
Bore 0.3750 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.25 (#25) Pitch, 36 Teeth, 0.375
Specs
Pitch 25 (1/4")
Material Plastic; Acetal Resin, White
Number of Teeth 36
View Details
Stock Sprockets No.35-3 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 35 (3/8")
Hub Style Type B (Hub One Side)
Number of Teeth 13 to 102
View Details
LSB Sprockets -  - Linn Gear Co.
Linn Gear Co.
Specs
Pitch Subminiature (<0.1475") (optional feature); Miniature (0.1475") (optional feature); 25 (1/4") (optional feature); 35 (3/8") (optional feature); 41 (1/2") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature); 180 (2 1/4") (optional feature); 200 (2 1/2") (optional feature); 240 (3") (optional feature); 320 (4") (optional feature); 400 (5") (optional feature)
Material Steel - Hardened; Steel - Stainless; Steel
Hub Style Type A (Hubless) (optional feature); Type B (Hub One Side) (optional feature)
View Details
Single Pitch Sprocket Idlers - AG2318-A - Aetna Bearing Company
Specs
Number of Teeth 18
Bore 0.5160 inch (13.11 mm)
Hub Diameter 0.7500 inch (19.05 mm)
View Details