U.S. Tsubaki Power Transmission, LLC No. 35 - 3/8" Pitch - Finished Bore Sprockets 35B54F-1B

Description
No. 35, B Style, 1.125" Finished Bore All dimensions are nominal values and for reference only
Description
No. 35, B Style, 1.125" Finished Bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 35 - 3/8
Wheeling, IL, United States
No. 35 - 3/8" Pitch - Finished Bore Sprockets
35B54F-1B
No. 35 - 3/8" Pitch - Finished Bore Sprockets 35B54F-1B
No. 35, B Style, 1.125" Finished Bore All dimensions are nominal values and for reference only

No. 35, B Style, 1.125" Finished Bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 35B54F-1B
Product Name No. 35 - 3/8" Pitch - Finished Bore Sprockets
Pitch 35 (3/8")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 54
Bore 1.12 inch (28.57 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.1475 Pitch, 35 Teeth, 0.25
Specs
Pitch Miniature (0.1475")
Material Nylatron GS
Number of Teeth 35
View Details
Finished Bore Sprockets No.35 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 35 (3/8")
Hub Style Type B (Hub One Side)
Shaft Mounting Set Screw
View Details
Sprockets - CS4002 - Fenner Drives
Fenner Drives
Specs
Pitch 2.72
Material Plastic Teeth with Metal Insert
Idler Bearing Ball Bearing
View Details
Roller Chain Sprockets - 120A25 - Martin Sprocket & Gear, Inc.
Martin Sprocket & Gear, Inc.
Specs
Pitch 120 (1 1/2")
Material Steel
Hub Style Type A (Hubless)
View Details