U.S. Tsubaki Power Transmission, LLC Sprocket Number 378RX 378RXC11

Description
All dimensions are nominal values and for reference only
Description
All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
Sprocket Number 378RX - 378RXC11 - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
Sprocket Number 378RX
378RXC11
Sprocket Number 378RX 378RXC11
All dimensions are nominal values and for reference only

All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 378RXC11
Product Name Sprocket Number 378RX
Pitch 1.654 in
Hub Style Type C (Hub Both Sides)
Number of Teeth 11
Bore 2.44 inch (61.98 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sprockets With Split Taper Bushing No.40/No.40-2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 40 (1/2")
Hub Style Type B (Hub One Side); Tapered Bushing
Number of Teeth 34 to 112
View Details
24 Teeth, 0.240
Specs
Pitch 0.185 (SIZE 19)
Material Plastic; Plastic
Number of Teeth 24
View Details
Single Pitch Sprocket Idlers - AG2318-A9 - Aetna Bearing Company
Specs
Number of Teeth 18
Bore 0.5160 inch (13.11 mm)
Hub Diameter 0.7500 inch (19.05 mm)
View Details
Roller Chain Sprockets - 120F35 - Martin Sprocket & Gear, Inc.
Martin Sprocket & Gear, Inc.
Specs
Pitch 120 (1 1/2")
Material Steel
Hub Style Tapered Bushing
View Details