U.S. Tsubaki Power Transmission, LLC No. 240 - 3" Pitch - Plain Bore Sprockets 240B12

Description
All dimensions are nominal values and for reference only
Description
All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 240 - 3
Wheeling, IL, United States
No. 240 - 3" Pitch - Plain Bore Sprockets
240B12
No. 240 - 3" Pitch - Plain Bore Sprockets 240B12
All dimensions are nominal values and for reference only

All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 240B12
Product Name No. 240 - 3" Pitch - Plain Bore Sprockets
Pitch 240 (3")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 12
Bore 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sprockets with QD Bushings No.120-2/No.140-2/No.160-2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 120 (1 1/2"); 140 (1 3/4"); 160 (2")
Hub Style QD Bushing
Number of Teeth 30 to 60
View Details
0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 53
View Details
Sprockets - CS8002 - Fenner Drives
Fenner Drives
Specs
Pitch 3.86
Material Plastic Teeth with Metal Insert
Idler Bearing Ball Bearing
View Details
Single Pitch Sprocket Idlers - AG2436-A - Aetna Bearing Company
Specs
Material Steel
Number of Teeth 17
Bore 0.5160 inch (13.11 mm)
View Details