U.S. Tsubaki Power Transmission, LLC No. 40 - 1/2" Pitch - Plain Bore Sprockets 40B12

Description
No. 40, B Style, .500" plain bore Has recessed groove in hub for chain clearance Consult U.S. Tsubaki for availability of No. 41 Plain Bore Sprockets. All dimensions are nominal values and for reference only
Description
No. 40, B Style, .500" plain bore Has recessed groove in hub for chain clearance Consult U.S. Tsubaki for availability of No. 41 Plain Bore Sprockets. All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 40 - 1/2
Wheeling, IL, United States
No. 40 - 1/2" Pitch - Plain Bore Sprockets
40B12
No. 40 - 1/2" Pitch - Plain Bore Sprockets 40B12
No. 40, B Style, .500" plain bore Has recessed groove in hub for chain clearance Consult U.S. Tsubaki for availability of No. 41 Plain Bore Sprockets. All dimensions are nominal values and for reference only

No. 40, B Style, .500" plain bore
Has recessed groove in hub for chain clearance
Consult U.S. Tsubaki for availability of No. 41 Plain Bore Sprockets.
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 40B12
Product Name No. 40 - 1/2" Pitch - Plain Bore Sprockets
Pitch 41 (1/2"); 40 (1/2")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 12
Bore 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.1227 Pitch, 18 Teeth, 3/16
Specs
Pitch Subminiature (<0.1475")
Material Plastic; Acetal Resin, Black
Number of Teeth 18
View Details
Finished Bore Sprockets No.41 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 41 (1/2")
Hub Style Type B (Hub One Side)
Shaft Mounting Set Screw
View Details
Sprockets - CS8002 - Fenner Drives
Fenner Drives
Specs
Pitch 3.86
Material Plastic Teeth with Metal Insert
Idler Bearing Ball Bearing
View Details
No. 120 - 1 1/2
U.S. Tsubaki Power Transmission, LLC
Specs
Pitch 120 (1 1/2")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
View Details