No. 35, B Style, .500" Finished Bore
All dimensions are nominal values and for reference only
| U.S. Tsubaki Power Transmission, LLC | |
|---|---|
| Product Category | ANSI Roller Chain Sprockets |
| Product Number | 35B23FH |
| Product Name | No. 35 - 3/8" Pitch - Finished Bore Sprockets |
| Pitch | 35 (3/8") |
| Material | Steel - Hardened |
| Hub Style | Type B (Hub One Side) |
| Number of Teeth | 23 |
| Bore | 0.5000 inch (12.7 mm) |